Product Overview: MAX699CP from Maxim Integrated
The MAX699CP by Maxim Integrated is a microprocessor (µP) supervisory circuit designed to monitor the power supplies in µP and digital systems. It provides excellent circuit reliability and low cost by eliminating external components and adjustments when used in conjunction with +5V-powered circuits.
Key Features
- Precision Voltage Monitoring: The MAX699CP offers precise monitoring of its +5V power supply, ensuring that the system operates within the desired voltage range.
- Power-On Reset Control: This component generates a reset signal when the power supply turns on, during low-voltage conditions, and when the manual reset button is pressed. The reset signal ensures the µP starts operating in a known state.
- Manual Reset Capability: A manual reset feature allows for an external trigger to initiate a system reset, providing additional system control and diagnostic capabilities.
- Low Power Consumption: The device has been optimized for low power consumption, which is critical for battery-powered and energy-efficient applications.
- Backup Battery Switchover: In the event of a power failure, the MAX699CP includes a backup battery switchover feature that maintains power to the memory and real-time clock components.
Applications
The MAX699CP is suitable for a wide range of applications that require reliable voltage monitoring and system reset functions. Typical applications include microprocessor systems, computers, controllers, intelligent instruments, critical µP power monitoring, and portable/battery-powered equipment.
Product Specifications
| Parameter |
Value |
| Supply Voltage (VCC) |
+1V to +5.5V |
| Reset Timeout Period |
Typically 200ms |
| Operating Temperature |
-40°C to +85°C |
| Package |
8-Pin Plastic DIP |
The MAX699CP is a reliable and efficient solution for system monitoring and reset needs, ensuring stable operation and protection for digital systems and microprocessors.