EN
  • EN
  • DE

SA5532AD8

Part No SA5532AD8
Manufacturer NXP / Nexperia
Description Internally-compensated dual low noise operational amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1246061-SA5532AD8
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SA5532AD8 CAD Model

Description

NXP SA5532AD8: High-Performance Dual Operational Amplifier

The NXP SA5532AD8 is a high-performance dual operational amplifier that combines a wide range of features to cater to applications requiring excellent audio performance. Designed for high-fidelity systems and signal processing applications, this operational amplifier delivers low noise, high gain, and a wide bandwidth.

Key Features

  • Low Noise: The SA5532AD8 is designed to have a low equivalent input noise voltage, making it an ideal choice for audio pre-amplification and other applications where noise performance is critical.
  • High Gain Bandwidth: With a high gain bandwidth product, this operational amplifier can handle a wide range of frequencies without compromising the integrity of the signal.
  • Large Output Voltage Swing: The device is capable of providing a large output voltage swing, which is essential for driving a wide range of loads.
  • Excellent DC and AC Characteristics: The SA5532AD8 boasts superior DC and AC characteristics, ensuring stable and reliable performance across various operating conditions.

Applications

The versatility of the NXP SA5532AD8 makes it suitable for a broad spectrum of applications. These include:

  • Professional Audio Equipment
  • High-Fidelity Music Systems
  • Active Filters
  • Signal Processing Equipment
  • Audio Preamplifiers
  • Mixing Consoles

Product Specifications

The SA5532AD8 operational amplifier is offered in an 8-pin DIP (Dual In-line Package), which is well-suited for through-hole mounting on printed circuit boards. The device operates over a wide power supply range, accommodating single and split supplies for flexible circuit design. Its electrical characteristics include a wide common-mode input voltage range and output short-circuit protection, ensuring both safety and robustness in various applications.

Conclusion

Overall, the NXP SA5532AD8 dual operational amplifier stands out for its superior noise performance and wide bandwidth, making it a top choice for professionals in the audio and signal processing industries. Its robust design and versatile features ensure that it can meet the rigorous demands of high-quality audio applications.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7937 $62.7795
80+ $1.4726 $117.8080
125+ $1.4264 $178.3000
170+ $1.3802 $234.6340
220+ $1.3340 $293.4800
290+ $1.1966 $347.0140
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,200 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess