The LTC2756ACG#PBF is a high-performance, 16-bit digital-to-analog converter (DAC) from Linear Technology, designed to meet the demanding requirements of precision control applications. This advanced DAC features Linear Technology's SoftSpan I/O technology, which enables multiple output ranges without the need for external components. It is an ideal solution for systems requiring high precision and flexibility.
Key Features:
- Resolution: 16-bit resolution ensures high precision and fine granularity in analog output.
- SoftSpan I/O: The DAC supports five output ranges that are selectable via software: ±10V, ±5V, 0-10V, 0-5V, and -2.5V to 7.5V.
- Serial Interface: A 3-wire SPI-compatible serial interface facilitates easy communication with microcontrollers or digital systems.
- High Performance: The device offers excellent linearity with INL and DNL specifications of ±1 LSB over temperature.
- Package: Housed in a 36-lead SSOP package, the LTC2756ACG#PBF is compact and suitable for space-constrained applications.
- Stability: The DAC features a temperature coefficient of 2ppm/°C, ensuring stable performance across varying temperatures.
Applications:
The LTC2756ACG#PBF is versatile and can be used in a wide range of applications, including:
- Industrial Control Systems
- Automated Test Equipment (ATE)
- Data Acquisition Systems
- Medical Instrumentation
- High-resolution Imaging Systems
Conclusion:
With its high resolution, programmable output ranges, and stable performance, the LTC2756ACG#PBF from Linear Technology stands out as a robust DAC solution for designers who require precision and versatility. Whether it's for industrial, medical, or other precision-based applications, this DAC offers a reliable and efficient way to convert digital signals into precise analog voltages.