EN
  • EN
  • DE

MAX700

Part No MAX700
Manufacturer Maxim Integrated
Description Power-Supply Monitor with Reset
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1214767-MAX700
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX700 CAD Model

Description

MAX700 Product Image

The MAX700 from Maxim Integrated is a powerful, integrated circuit designed to monitor and control the power supply operations in microprocessor systems. This supervisory circuit ensures that your system operates within safe voltage thresholds, thereby protecting your microprocessor and other sensitive components from damage due to unexpected power surges, brownouts, or other power supply anomalies.

The MAX700 includes features such as a reset output during power-up, power-down, and brownout conditions. The reset signal ensures that the microprocessor starts in a known state every time. This supervisory IC also provides a battery-backup switching function, which is crucial for maintaining critical operations during power failures. The MAX700 automatically switches to the battery when the power supply falls below a designated threshold, and it switches back to the main supply once normal voltage levels are restored.

A key feature of the MAX700 is its watchdog timer, which helps prevent system failures by resetting the microprocessor if the software fails to provide a periodic heartbeat signal. This is an essential function for systems that require high reliability and can't afford to have software lockups go unnoticed.

The MAX700 is available in a compact 8-pin package, making it a space-efficient choice for even the most size-constrained applications. Its wide operating voltage range and low quiescent current make it suitable for portable devices and battery-operated applications, where power efficiency is paramount.

Integrating the MAX700 into your design can help reduce the complexity and increase the reliability of your power supply management system. With its robust set of features, this supervisory circuit from Maxim Integrated is an excellent choice for ensuring the stability and security of your electronic systems.

For more information on the MAX700, including datasheets, application notes, and support, visit the Maxim Integrated website or contact your local sales representative.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7233 $60.5097
21+ $5.5174 $115.8654
33+ $5.3442 $176.3586
45+ $5.1721 $232.7445
58+ $5.0000 $290.0000
78+ $4.4826 $349.6428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,300 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess