EN
  • EN
  • DE

MAX7030HATJ+

Part No MAX7030HATJ+
Manufacturer Maxim Integrated
Catalog RF Transceiver ICs
Description IC RF TXRX ISM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type TxRx Only
RF Family/Standard General ISM
Modulation ASK, OOK
Frequency 433.92MHz
Data Rate (Max) 66kbps
Power - Output 13.1dBm
Sensitivity -113dBm
Supply Voltage - Operating 2.1 V to 3.6 V, 4.5 V to 5.5 V
Current - Receiving 6.4mA to 6.7mA
Current - Transmitting 4.3mA to 12.4mA
Temperature Range - Operating -40°C to 125°C
Dimension 32-WFQFN Exposed Pad
Win Source Part Number 143899-MAX7030HATJ+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX7030HATJ+ CAD Model

Description

Maxim Integrated MAX7030HATJ+ Low-Power ASK/FSK Transceiver

The MAX7030HATJ+ from Maxim Integrated is a fully integrated low-power transceiver designed for Automatic Switching (ASK) and Frequency Shift Keying (FSK) modulation schemes. This highly versatile device is ideal for a variety of applications, including remote keyless entry (RKE), garage door openers, home automation, and various wireless communication systems. Operating in the 300MHz to 450MHz frequency range, the MAX7030HATJ+ offers a flexible solution for designers looking to implement robust and reliable wireless connectivity in their products.

Key Features:

  • Frequency Range: 300MHz to 450MHz, suitable for a wide array of applications and regulatory requirements.
  • Modulation: Supports both ASK and FSK, providing flexibility in communication protocol design.
  • Low Power Consumption: Designed for battery-powered devices, it ensures extended operation time and reduced power costs.
  • Integrated Features: Includes a frequency synthesizer, a power amplifier, and a low-noise amplifier, minimizing the need for external components.
  • Programmable Output Power: Allows precise control over transmission power to meet various range and power consumption requirements.
  • Selectable Data Rates: Supports data rates up to 100kbps in FSK and 50kbps in ASK, enabling versatility in data transmission speed.
  • Package Type: Available in a 32-pin TQFN package, which is compact and suitable for space-constrained applications.

This transceiver is also equipped with an SPI interface for easy communication with microcontrollers and other digital systems. Furthermore, the MAX7030HATJ+ boasts excellent receiver sensitivity, which enhances the range and reliability of the wireless link.

For designers and engineers looking for a robust and power-efficient wireless solution, the MAX7030HATJ+ from Maxim Integrated is an excellent choice. Its integration of critical RF functions, combined with its compliance with various regulatory standards, makes it a go-to component for developing sophisticated yet cost-effective wireless systems.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
Espressif
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU BLE 40HVQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU ISM>1GHZ 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0855 $60.5130
14+ $8.2756 $115.8584
22+ $8.0169 $176.3718
30+ $7.7581 $232.7430
39+ $7.4994 $292.4766
52+ $6.7233 $349.6116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess