EN
  • EN
  • DE

MAX7052CSA

Part No MAX7052CSA
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1075707-MAX7052CSA
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX7052CSA CAD Model

Description

The MAX7052CSA from Maxim Integrated is a high-performance, crystal-based, phase-locked loop (PLL) VHF/UHF transmitter designed to deliver a robust and efficient solution for wireless communication applications. Operating in the 300MHz to 450MHz frequency range, this device is optimized for use in industrial, scientific, and medical (ISM) band applications, including remote control, security systems, and automated meter reading.

With its advanced features and compact SO-8 package, the MAX7052CSA is engineered to provide a highly integrated, low-power, and cost-effective transmitter option for designers. The device integrates a VCO, frequency divider, phase detector, and charge pump, minimizing the need for external components and simplifying the overall design process.

Key Features:

  • Frequency Range: Operates in the 300MHz to 450MHz range, suitable for a variety of VHF/UHF applications.
  • Output Power: Adjustable output power allows for control over transmission range and power consumption.
  • Modulation: Supports both Frequency Shift Keying (FSK) and On-Off Keying (OOK) modulation schemes.
  • Supply Voltage: Operates from a single +2.1V to +3.6V supply voltage, making it ideal for battery-powered devices.
  • Low Power Consumption: Designed for efficient operation, which is critical for extending battery life in portable applications.
  • Integrated Components: Includes a VCO, PLL, and other essential components, reducing the need for external parts.
  • Package: Available in a space-saving 8-pin SOIC package, perfect for compact designs.

Applications:

  • Remote Control Systems
  • Security and Alarm Systems
  • Home Automation
  • Automated Meter Reading
  • Industrial Control

The MAX7052CSA is a testament to Maxim Integrated's commitment to providing innovative and reliable solutions for the wireless communications market. By integrating multiple functions into a single device, the MAX7052CSA streamlines the design process, reduces bill of materials, and accelerates time-to-market for a wide range of wireless products.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Nichia Corporation
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Lowest to $0.3269
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess