The Maxim Integrated MAX706CSA+TG068 is a high-performance supervisory circuit designed to monitor power supply and microprocessor activity in digital systems. It provides a crucial layer of system reliability and stability by ensuring that all system voltages remain within specified limits and by monitoring the execution of the microprocessor.
This supervisory IC incorporates a variety of features that make it an essential component for system management. It offers a precision voltage monitor with a 4.65V threshold, which is ideal for 5V power supplies. This ensures that the system does not operate under conditions that could lead to unpredictable behavior or damage to components.
One of the standout features of the MAX706CSA+TG068 is its reset output. The reset output remains asserted for a minimum of 200ms after VCC has risen above the reset threshold. This provides a predictable power-on reset period for the microprocessor and other digital devices, ensuring a clean and stable startup.
In addition to the reset function, this device includes a watchdog timer that can be disabled if not required. The watchdog timer helps to ensure that if the microprocessor or software becomes unresponsive, the system can be reset automatically, thus preventing a prolonged failure.
The MAX706CSA+TG068 is packaged in an 8-pin SOIC, offering a compact solution for space-constrained applications. It operates over the extended temperature range of -40°C to +85°C, making it suitable for industrial applications where temperature extremes are common.
With its combination of voltage monitoring, processor supervision, and compact form factor, the Maxim Integrated MAX706CSA+TG068 supervisory circuit is an excellent choice for enhancing the reliability of microprocessor-based systems, including embedded systems, computers, controllers, and intelligent instruments.
Key features include:
- Precision voltage monitor for 5V power supplies
- 200ms minimum power-on reset
- Watchdog timer with enable/disable function
- Manual reset input
- Low supply current of 17µA (typical)
- 8-pin SOIC package
- Extended temperature range: -40°C to +85°C