EN
  • EN
  • DE

MAX708R

Part No MAX708R
Manufacturer Maxim Integrated
Description +3V Voltage Monitoring, Low-Cost uP Supervisory Circuits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214808-MAX708R
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in System Monitoring, Portable Devices
Ultra Librarian 3D Model Ultra Librarian MAX708R CAD Model

Description

MAX708R Microprocessor Supervisory Circuit

The MAX708R from Maxim Integrated is a compact, highly efficient microprocessor (µP) supervisory circuit designed to monitor power supplies in µP and digital systems. It provides a significant level of protection to ensure that the system operates reliably by offering functions such as reset output during power-up, power-down, and brownout conditions.

One of the key features of the MAX708R is its ability to assert a reset signal whenever the VCC supply voltage falls below a preset threshold, ensuring that the µP resets cleanly during power-up, power-down, and brownout occurrences. The reset output remains asserted for a minimum of 140ms after VCC rises above the reset threshold, providing ample time for the system to stabilize.

The device is highly versatile, with a reset threshold voltage factory set at 4.65V, suitable for 5V-powered circuits. Additionally, the MAX708R comes with a manual reset feature, allowing for a reset to be triggered with an external switch, which is an essential feature for systems requiring user-initiated resets.

For enhanced system reliability, the MAX708R also includes a watchdog timer that forces the reset signal to go active if the watchdog input has not been toggled within a preset timeout period. This feature ensures that the system will recover from a software lock-up or other fault conditions.

Designed for low power consumption, the MAX708R draws a quiescent current of only 17µA, making it an excellent choice for power-sensitive applications. It is available in a variety of packages, including the 8-pin SO and 8-pin µMAX packages, providing flexibility in terms of space constraints on the PCB.

Overall, the MAX708R is an ideal solution for system designers looking for a simple, cost-effective way to enhance the operational stability and reliability of their microprocessor-based systems. Its integration of multiple supervisory features into a single chip makes it a compact and practical choice for a wide range of applications.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess