EN
  • EN
  • DE

UCC2897ARGPR

Part No UCC2897ARGPR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOPOLOGY 20QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 8.5 V to 16 V
Frequency - Switching 250kHz
Duty Cycle (Max) 70%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Enable, Soft Start
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 20-QFN (4x4)
Win Source Part Number 1115885-UCC2897ARGPR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UCC2897ARGPR CAD Model

Description

Overview of Texas Instruments UCC2897ARGPR

The Texas Instruments UCC2897ARGPR is a sophisticated power management integrated circuit (IC) designed for advanced active clamp and reset pulse-width modulation (PWM) controller applications. This IC is engineered to provide efficient and reliable solutions for high-performance power conversion systems. It is particularly well-suited for use in isolated power supplies, such as those found in telecom and server power systems, as well as industrial and medical equipment.

Key Features

  • Advanced Control Methodology: The UCC2897ARGPR utilizes an active clamp/reset PWM control scheme that enables zero-voltage switching (ZVS), which significantly reduces switching losses and improves overall efficiency.
  • Programmable Switching Frequency: The IC allows for a wide range of programmable switching frequencies, from 50kHz to 1MHz, providing design flexibility to optimize for efficiency or component size.
  • Adaptive Delay Set: This feature ensures the optimal timing of the active clamp operation, further enhancing the efficiency of the power supply.
  • Comprehensive Protection Features: The UCC2897ARGPR includes a suite of protection features such as overcurrent protection, overvoltage protection, and thermal shutdown, ensuring safe operation under a variety of conditions.

Package and Availability

The UCC2897ARGPR comes in a 20-pin QFN package, which allows for a compact footprint on the PCB. Its surface-mount design is ideal for automated manufacturing processes, and the IC is available in tape and reel packaging for efficient handling and assembly.

Applications

With its advanced features and robust design, the UCC2897ARGPR is ideal for a wide range of applications, including:

  • Telecom and Networking Power Supplies
  • Server and Data Center Power Systems
  • Industrial Power Supplies
  • Medical Equipment Power Supplies
  • High-Density Power Converters

In conclusion, the Texas Instruments UCC2897ARGPR is a versatile and high-performance power management solution that meets the demands of modern power supply designs. Its advanced features and protections make it a reliable choice for engineers looking to optimize their power conversion systems.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Texas Instruments
UC1843A - CURRENT MODE PWM CONTR
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TQFN
Need more? Email Us
Texas Instruments
55V wide VIN four-switch buck
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24TSSOP
Lowest to $48.0224

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4426 $50.4910
85+ $1.1836 $100.6060
135+ $1.1467 $154.8045
185+ $1.1097 $205.2945
235+ $1.0727 $252.0845
315+ $0.9617 $302.9355
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess