EN
  • EN
  • DE

SD103A

Part No SD103A
Manufacturer Semtech Corporation
Description Silicon Schottky Barrier Diodes for general purpose applications 
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Semtech Corporation
Win Source Part Number 1247285-SD103A
Manufacturer Homepage www.semtech.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Safety, Power Management
Ultra Librarian 3D Model Ultra Librarian SD103A CAD Model

Description

The SD103A is a small signal Schottky barrier diode manufactured by Semtech Corporation. It is designed for high-speed switching and clamping applications. Schottky diodes are characterized by their low forward voltage drop and fast reverse recovery time, making them ideal for use in circuits where speed and efficiency are critical.

Applications

  • High-Speed Switching: Used in circuits where fast switching speeds are required, such as in switch-mode power supplies and high-frequency rectifiers.
  • Clamping Circuits: Provides voltage clamping to protect sensitive components from overvoltage conditions.
  • RF Detectors: Used in radio frequency (RF) detectors to detect and rectify RF signals.
  • Mixers: Used in frequency mixers to combine or convert RF signals.
  • Sampling Circuits: Used in sample-and-hold circuits for high-speed data acquisition.

Features

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • Fast Reverse Recovery Time: Enables high-speed switching and reduces switching losses.
  • Low Capacitance: Minimizes signal distortion in high-frequency applications.
  • Small Size: Compact package allows for integration into space-constrained applications.
  • High Surge Current Capability: Withstands high surge currents, improving reliability.

Benefits

  • Improved Efficiency: Low forward voltage drop reduces power dissipation, improving efficiency.
  • High-Speed Operation: Fast reverse recovery time enables high-speed switching and reduces switching losses.
  • Protection of Sensitive Components: Clamping function protects sensitive components from overvoltage conditions.
  • Reduced Signal Distortion: Low capacitance minimizes signal distortion in high-frequency applications.
  • Increased Reliability: High surge current capability ensures reliable operation in harsh environments.

Technical Specifications

The SD103A has a maximum repetitive reverse voltage (VRRM) of 30V. It can handle a continuous forward current (IF) of up to 200mA. The forward voltage drop (VF) is typically 0.37V at a forward current of 10mA. The reverse recovery time (trr) is typically less than 5 ns. It is typically packaged in a DO-35 or SOD-80 package. The operating temperature range is usually between -65°C and +125°C. It is commonly used in applications that require fast switching and low power loss.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1,320+ $0.0439 $57.9480
3,125+ $0.0370 $115.6250
4,840+ $0.0358 $173.2720
6,670+ $0.0347 $231.4490
8,625+ $0.0335 $288.9375
11,540+ $0.0300 $346.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,670 pieces
MOQ: 1320 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess