EN
  • EN
  • DE

MAX709

Part No MAX709
Manufacturer Maxim Integrated
Description Power-Supply Monitor with Reset
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1214817-MAX709
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX709 CAD Model

Description

Maxim Integrated's MAX709 Power-Supply Monitor

The MAX709 from Maxim Integrated is a precision power-supply monitor tailored for systems that require voltage monitoring and battery control. This compact, efficient device is designed to enhance the reliability of power-sensitive microprocessor (µP) systems by monitoring power supplies in digital systems. The MAX709 offers a robust feature set to ensure your system operates within safe voltage parameters, making it an excellent choice for a wide range of applications.

Key Features

  • Voltage Monitoring: The MAX709 monitors its own power supply voltage and asserts a reset if it goes out of the designated threshold, ensuring stability and reliable operation.
  • Reset Timeout: It features an adjustable reset timeout period, which can be set by external capacitors to provide a flexible delay.
  • Low Power Consumption: Designed with power efficiency in mind, the device consumes minimal power, making it ideal for battery-operated equipment.
  • Manual Reset Capability: A manual reset input is provided, enabling the system to be reset on command.
  • Wide Operating Voltage Range: The MAX709 operates over a broad voltage range, accommodating various system requirements.

Applications

The MAX709 is versatile and can be employed in multiple applications. It's particularly well-suited for portable devices, computers, controllers, and intelligent instruments where power conditions must be monitored for safe operation. Its ability to provide a reliable reset signal to a µP makes it an integral component in preventing system errors and data corruption during power anomalies.

Technical Specifications

The device features a reset threshold voltage precision of ±1.5%, ensuring accurate monitoring. The MAX709 is also capable of sourcing or sinking 20mA of output current, allowing it to drive a reset line directly. With its wide operating temperature range from -40°C to +85°C, it is suitable for harsh environments and diverse climatic conditions.

For a complete understanding of the MAX709's capabilities and how it can be integrated into your system, refer to the detailed datasheet provided by Maxim Integrated. This resource offers in-depth information, including pin configurations, timing diagrams, and application circuits to assist in your design process.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1936 $60.6784
45+ $2.6207 $117.9315
69+ $2.5387 $175.1703
95+ $2.4567 $233.3865
122+ $2.3747 $289.7134
163+ $2.1298 $347.1574
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,100 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess