EN
  • EN
  • DE

MAX7122

Part No MAX7122
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706258-MAX7122
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX7122 CAD Model

Description

Introducing the MAX7122: The High-Precision LED Display Driver

The MAX7122 from Maxim Integrated is an innovative LED display driver that is designed to deliver high-precision performance for a variety of applications. This advanced driver IC is specifically engineered to control and drive segmented LED displays with exceptional accuracy and efficiency.

At the heart of the MAX7122 lies its capability to manage up to 9 segments of LEDs, making it an ideal solution for small to medium-sized alphanumeric displays. Whether you're designing a consumer electronics interface, an industrial control panel, or a portable medical device, the MAX7122 ensures that your display is bright, clear, and reliable.

Key Features:

  • Segment Control: Capable of driving up to 9 LED segments, the MAX7122 provides versatile display options for a wide range of applications.
  • Current Regulation: With integrated current regulation, the MAX7122 eliminates the need for external resistors, simplifying the design and saving valuable PCB space.
  • Serial Interface: The device includes a serial interface for communication, allowing for easy integration into your system with minimal wiring.
  • Brightness Control: Users can adjust the brightness of the display through the MAX7122, ensuring optimal visibility under varying lighting conditions.
  • Low Power Consumption: Designed for efficiency, the MAX7122 operates with low power consumption, making it suitable for battery-powered applications.
  • Digital Dimming: The inclusion of digital dimming control allows for precise control over display brightness without compromising display quality.

Applications:

The versatility of the MAX7122 makes it suitable for a broad range of applications, including but not limited to:

  • Consumer Electronics
  • Automotive Dashboards
  • Industrial Control Panels
  • Portable Medical Devices
  • Point of Sale Terminals

Maxim Integrated's MAX7122 LED display driver is a testament to the company's commitment to providing high-quality, precision components. With its robust feature set and flexible applications, the MAX7122 stands out as a top choice for designers looking to enhance their display systems with reliability and innovation.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.6011
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess