EN
  • EN
  • DE

MAX712CSE+

Part No MAX712CSE+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC BATT FASTCHRG NICD/NIMH16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Battery Chemistry Multi-Chemistry
Number of Cells 1 to 16
Current - Charging Constant
Maximum Supply Voltage 5.5V
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-SOIC
Win Source Part Number 003199-MAX712CSE+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX712CSE+ CAD Model

Description

The MAX712CSE+ from Maxim Integrated is a sophisticated, nickel-cadmium (NiCd) and nickel-metal hydride (NiMH) battery charger IC that offers a comprehensive solution for fast and efficient battery management. This high-performance integrated circuit is designed to charge 1 to 16 series cells, making it a versatile choice for a wide range of applications, from portable electronics to backup power systems.

Key Features

  • Fast-Charge Control: The MAX712CSE+ can charge batteries quickly and safely, ensuring that devices are ready to use in less time.
  • Voltage and Temperature Monitoring: To prevent overcharging, the IC monitors the battery voltage and temperature, providing a safe charging environment and prolonging battery life.
  • Automatic Charge Termination: The charger IC includes a negative delta voltage (-ΔV) detection to terminate the charge cycle, ensuring batteries are not overcharged.
  • Flexible Charging Rates: It supports adjustable charge rates through external components, allowing users to customize charging profiles for specific battery capacities and chemistries.
  • Charge Status Indication: LED drivers on the IC provide visual charge status, making it easy to monitor the charging process.

Applications

The MAX712CSE+ is suitable for a variety of applications, including:

  • Portable Consumer Electronics
  • Handheld Devices
  • Power Tools
  • Medical Devices
  • Backup Power Supplies

Technical Specifications

The MAX712CSE+ is offered in a 16-pin narrow SO package and operates over the extended industrial temperature range of -40°C to +85°C. It requires minimal external components, which simplifies the design and reduces the overall solution size. The IC's precision end-of-charge control ensures that batteries reach their full capacity without being subjected to stress from overcharging.

By integrating the MAX712CSE+ into your battery-powered solution, you can benefit from Maxim Integrated's expertise in power management, ensuring reliable and efficient charging for your devices.

You May Also Be Interested in

Texas Instruments
PROTOTYPE
Lowest to $1.4911
Maxim Integrated
IC BATT CHG LI-ION 42WLP
Lowest to $8.1612
Texas Instruments
IC BATT CHG SUPERCAP 4CELL 8WSON / Charger IC Supercapacitor 8-WSON (2x2)
Lowest to $0.4442
Analog Devices Inc.
IC BATT CHG LI-ION 2CELL 12DFN
Lowest to $6.1949
Renesas Electronics America
IC BATT CHG LI-ION 2-4CEL 32TQFN
Lowest to $5.3695
National Semiconductor (TI)
IC BATT CHG PWR MGMT CIRC PDS014
Lowest to $0.4647
Texas Instruments
IC BATT CHG LI-ION 1CELL 8VSSOP
Need more? Email Us
Maxim Integrated
IC BATT CHG LI-ION 1CELL 30WLP
Lowest to $19.5853
Microchip Technology
IC BATT CONTRL LI-ION 1CELL 8DFN / Charger IC Lithium Ion/Polymer 8-DFN (2x3)
Lowest to $0.9836

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1865 $50.9325
12+ $8.3582 $100.2984
19+ $8.0970 $153.8430
26+ $7.8358 $203.7308
34+ $7.5746 $257.5364
45+ $6.7910 $305.5950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess