EN
  • EN
  • DE

MAX71316SECD+

Part No MAX71316SECD+
Manufacturer Maxim Integrated
Catalog PMIC - Energy Metering
Description IC SOC 256K FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering
Mfr Maxim Integrated
Package Tray
Product Status Discontinued
Base Product Number MAX71316
Standard Package 90 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 882379-MAX71316SECD+
Ultra Librarian 3D Model Ultra Librarian MAX71316SECD+ CAD Model

Description

Introducing the MAX71316SECD+ from Maxim Integrated

The MAX71316SECD+ is a state-of-the-art, single-phase, polyphase meter SoC (System on Chip) designed by Maxim Integrated, a leader in the development of innovative analog and mixed-signal products. This advanced metering IC is tailored for residential and commercial energy metering applications, offering a high degree of accuracy, reliability, and flexibility.

At the heart of the MAX71316SECD+ is a powerful 32-bit MAXQ30 microcontroller core, which provides exceptional processing capabilities for complex metering calculations. This core is complemented by a high-precision analog front-end (AFE) that ensures accurate current and voltage measurements across a wide dynamic range, making it suitable for various load conditions.

The device features a robust set of integrated functionalities, including a temperature-compensated real-time clock (RTC) for time-stamping energy usage data, a full set of tamper detection capabilities to prevent energy theft, and an on-chip LCD driver to display consumption information. The MAX71316SECD+ also supports a wide range of communication interfaces, such as SPI, UART, and an I2C-compatible two-wire interface, facilitating easy integration with external devices and systems for data collection and remote management.

Maxim Integrated has designed the MAX71316SECD+ with energy efficiency in mind. The SoC operates over an extended industrial temperature range, ensuring reliable performance in harsh environments. Additionally, it incorporates power-saving features that reduce the overall energy consumption of the meter, contributing to the creation of greener energy solutions.

The MAX71316SECD+ is available in a compact 28-pin SSOP package, making it an ideal choice for space-constrained applications. Its robust design and comprehensive feature set make it an excellent choice for manufacturers looking to develop the next generation of smart meters that meet stringent accuracy and functionality requirements.

In summary, the MAX71316SECD+ from Maxim Integrated represents a breakthrough in energy metering technology, offering unparalleled precision, a wealth of integrated features, and a commitment to energy efficiency that sets it apart in the market.

You May Also Be Interested in

Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Microchip Technology
IC PWR MONITOR 2CH 1PH 28QFN
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Maxim Integrated
IC ENERGY MEASUREMENT QFN
Need more? Email Us
Microchip Technology
POWER-MONITORING IC / Single Phase Meter IC 28-QFN (5x5)
Lowest to $5.3736
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MONITOR I2C 16MSOP / Single Phase Meter IC 16-MSOP
Lowest to $19.0602
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA TSSOP-14 Energy Metering RoHS
Lowest to $1.7594
SHANGHAI BELLING CO., LTD.
3V~3.6V 2.4mA SOP-8 Energy Metering RoHS
Lowest to $0.5239

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $84.4166 $84.4166
2+ $81.7786 $163.5572
3+ $79.1406 $237.4218
4+ $76.5026 $306.0104
6+ $68.5885 $411.5310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess