EN
  • EN
  • DE
  • IT

MAX713ESE+T

Part No MAX713ESE+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description Fast Charge Management NiCD/NiMH 2000mA 18V 16-Pin SOIC N T/R | IC CNTRLR NICD/NIMH 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Battery Chemistry Multi-Chemistry
Number of Cells 1 ~ 16
Current - Charging Constant
Voltage - Supply (Maximum) 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number MAX713
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 706265-MAX713ESE+T
Series MAX series
Family Name MAX713ESE+T
Introduction Date January 01, 1997
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2022
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX713ESE+T CAD Model

Description

The MAX713ESE+T from Maxim Integrated is a sophisticated and highly integrated solution designed for charging Nickel-Cadmium (NiCd) and Nickel-Metal Hydride (NiMH) batteries. This advanced battery charger IC simplifies the construction of smart chargers with its comprehensive set of features and compact form factor.

Key Features

  • Fast-Charge Control: The MAX713ESE+T offers fast charge control that can quickly replenish battery power, ensuring your devices are ready to use with minimal downtime.
  • Adjustable Voltage: With an adjustable regulated battery cell voltage, the charger can be configured to precisely match the requirements of the battery being charged.
  • Multiple Battery Chemistries: Designed to accommodate both NiCd and NiMH batteries, this charger is versatile and suitable for a wide range of applications.
  • Temperature Monitoring: It features temperature monitoring to prevent overheating, ensuring safe charging cycles and prolonging battery life.
  • Charge Termination: The IC includes multiple charge termination schemes, such as negative delta voltage, maximum voltage, maximum temperature, and a programmable timer, to ensure a full charge without overcharging.

Applications

The MAX713ESE+T is ideal for portable consumer electronics, power tools, and any other application where reliable and efficient battery charging is required. It is especially useful in devices where battery health and longevity are critical.

Technical Specifications

  • Package: 16-SOIC
  • Operating Temperature: 0°C to +70°C
  • Charge Current: Programmable
  • Supply Voltage: 4.5V to 13V
  • Charge Termination: -ΔV, Timer, Temperature

The MAX713ESE+T integrates a variety of safety features and offers a high level of integration to minimize external component count, making it an excellent choice for designers looking to create compact, efficient, and reliable charging solutions for NiCd and NiMH batteries.

You May Also Be Interested in

Renesas Electronics America
IC BATT CHG LI-ION 1CELL 8SOIC
Lowest to $3.9081
Analog Devices Inc.
IC BATT CHG LI-ION 1CELL 14DFN
Lowest to $4.0148
Analog Devices Inc.
IC BAT CHG MULTCHEM 3-4CL 28SSOP
Lowest to $5.3620
Analog Devices Inc.
Lowest to $11.9127
Maxim Integrated
Lowest to $5.7251
Texas Instruments
IC BATT CHG LI-ION 1CELL 10WSON
Lowest to $2.8738
Analog Devices Inc.
IC BATT CHG LI-ION 22DFN
Lowest to $22.4823
Analog Devices Inc.
IC BATT CHG MULTI-CHEM 18SOIC
Lowest to $22.0520
Analog Devices Inc.
IC BATT CHG LI-ION 22DFN
Lowest to $15.7924

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.0202 $66.1212
13+ $9.0422 $117.5486
20+ $8.7596 $175.1920
27+ $8.4771 $228.8817
35+ $8.1946 $286.8110
46+ $7.3469 $337.9574
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,187 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess