EN
  • EN
  • DE

MAX715CWG+

Part No MAX715CWG+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC BATT POWERED SUPPLY SYST
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Maxim Integrated
Package Bulk
Product Status Active
Applications Converter, Battery Powered Devices
Voltage - Input 5.05V ~ 11V
Number of Outputs 7
Voltage - Output Multiple
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number MAX715
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 925630-MAX715CWG+
Ultra Librarian 3D Model Ultra Librarian MAX715CWG+ CAD Model

Description

Maxim Integrated MAX715CWG+ Overview

The Maxim Integrated MAX715CWG+ is a highly versatile and efficient power-management integrated circuit (PMIC) designed to cater to a wide array of applications. This robust component is engineered to provide reliable power conversion and management, ensuring optimal performance for electronic devices.

Key Features

  • High Integration: The MAX715CWG+ incorporates multiple functions into a single chip, reducing the need for additional components and simplifying the design process.
  • Voltage Regulation: It offers precise voltage regulation, which is crucial for maintaining the stability and longevity of sensitive electronic circuits.
  • Programmable Outputs: The device features programmable outputs that allow designers to customize voltage levels according to specific requirements.
  • Power-Saving Modes: With built-in power-saving modes, the MAX715CWG+ can help reduce overall power consumption, making it ideal for battery-powered applications.
  • Thermal Protection: It includes thermal protection mechanisms to prevent overheating, thus ensuring the safety and reliability of the system.
  • Durable Construction: The chip is housed in a robust package that can withstand harsh conditions, making it suitable for industrial and automotive applications.

Applications

The MAX715CWG+ is designed to be a flexible solution that can be employed in various domains such as:

  • Portable Devices
  • Automotive Systems
  • Telecommunications
  • Networking Equipment
  • Consumer Electronics

Technical Specifications

Some of the technical specifications of the MAX715CWG+ include:

  • Multiple Output Voltages
  • High-Efficiency Power Conversion
  • Extended Temperature Range
  • Compact SOIC Package

Conclusion

In summary, the Maxim Integrated MAX715CWG+ is a comprehensive power management solution that combines efficiency, versatility, and reliability. Whether for portable gadgets or complex automotive systems, this PMIC stands out as an excellent choice for designers looking to optimize their power management strategies.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess