EN
  • EN
  • DE

MAX7219ERG

Part No MAX7219ERG
Manufacturer Maxim Integrated
Description Serially Interfaced, 8-Digit LED Display Drivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1214832-MAX7219ERG
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX7219ERG CAD Model

Description

Introducing the MAX7219ERG LED Display Driver from Maxim Integrated

The MAX7219ERG is a compact, serial input/output common-cathode display driver that can interface microprocessors to a 7-segment numeric LED display of up to 8 digits, bar-graph displays, or 64 individual LEDs. This versatile IC, designed and manufactured by Maxim Integrated, is ideal for applications requiring dynamic visual output such as gaming machines, medical devices, and industrial control panels.

One of the standout features of the MAX7219ERG is its efficient multiplexing scheme that minimizes the need for external components. By integrating an on-chip BCD code-B decoder, multiplex scan circuitry, segment and digit drivers, and an 8x8 static RAM that stores each digit, the MAX7219ERG offloads much of the processing burden from the host processor, simplifying the overall design and reducing power consumption.

The MAX7219ERG operates from a single 5V power supply and only requires one external resistor to set the segment current for all LEDs. It includes a 150µA low-power shutdown mode, analog and digital brightness control, a scan-limit register that allows the user to display from 1 to 8 digits, and a test mode that forces all LEDs on.

For data input and control, the MAX7219ERG utilizes a 4-wire serial interface (SPI-compatible) that can be connected directly to a microcontroller, allowing for seamless integration into existing systems. The device also features a daisy-chain capability, enabling the user to cascade multiple MAX7219ERG chips together without the need for additional interfacing hardware.

Encased in a 24-pin DIP (Dual In-line Package), the MAX7219ERG is designed for through-hole mounting, which makes it easy to install on a wide variety of PCBs. Its robust design ensures reliable operation over the extended industrial temperature range of -40°C to +85°C.

Whether you are designing a new system or upgrading an existing one, the MAX7219ERG by Maxim Integrated offers an efficient and cost-effective solution for driving LEDs with minimal hardware and software requirements. Its ease of use, combined with its powerful features, makes it an excellent choice for developers and engineers looking to enhance their visual display capabilities.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2777 $61.3885
12+ $10.0739 $120.8868
18+ $9.7598 $175.6764
25+ $9.4444 $236.1100
32+ $9.1303 $292.1696
43+ $8.1855 $351.9765
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess