EN
  • EN
  • DE

MAX7301AAI+T

Part No MAX7301AAI+T
Manufacturer Maxim Integrated
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER SPI 20B 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Number of I/O 20
Interrupt Output Yes
Output Type Push-Pull
Current - Output Source/Sink 4.5mA, 10mA
Max Frequency 26MHz
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 28-SSOP
Win Source Part Number 003218-MAX7301AAI+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX7301AAI+T CAD Model

Description

Maxim Integrated MAX7301AAI+T Programmable I/O Port Expander

The MAX7301AAI+T from Maxim Integrated is a highly versatile, programmable I/O port expander, designed to provide additional I/O capabilities to microcontrollers with a minimal number of pins. This device operates on a 2.5V to 3.3V power supply, making it ideal for low-voltage applications. The MAX7301AAI+T is particularly well-suited for portable devices, industrial control systems, and any application requiring additional I/O ports that can be controlled over a serial interface.

One of the key features of the MAX7301AAI+T is its 28 programmable I/O ports. These ports can be individually configured as either inputs or outputs, providing flexibility and control for a wide range of applications. The I/O expander uses an SPI-compatible serial interface for communication, allowing for easy integration with most microcontrollers. The serial interface operates at clock frequencies up to 26MHz, ensuring rapid data transfer and responsive I/O changes.

The MAX7301AAI+T also comes with built-in key-switch scanning functionality, which can scan up to 64 switches connected to the I/O ports, reducing the processing burden on the host microcontroller. This feature is particularly useful in applications with keypads or other switch matrices.

Another advantage of the MAX7301AAI+T is its low power consumption. The device includes a shutdown mode that reduces power consumption to just 5µA (max), which is critical for battery-powered applications. Additionally, the I/O ports are overvoltage-protected to 6V, which enhances the robustness of the system against electrical transients.

The package type for this specific product is a 36-SSOP (Shrink Small Outline Package), which is compact and surface-mountable, making it suitable for space-constrained applications. The MAX7301AAI+T also features an extended temperature range of -40°C to +125°C, ensuring reliable operation in harsh environmental conditions.

In summary, the Maxim Integrated MAX7301AAI+T is a powerful I/O port expander that offers extensive programmability, robust performance, and low power consumption, making it an excellent choice for expanding the I/O capabilities of your microcontroller-based projects.

You May Also Be Interested in

Nexperia USA Inc.
I2C
Lowest to $23.2836
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16TSSOP
Lowest to $0.8732
Kinetic
LOW VOLTAGE 24-BIT I2C-BUS I/O E
Lowest to $3.0135
Diodes Incorporated
IC XPNDR 400KHZ I2C 24TSSOP
Lowest to $2.1982
3Peak
IC XPND I2C SMBUS 1MBPS 20-TSSOP
Lowest to $0.3784
MaxLinear Inc
IC XPNDR 400KHZ I2C SMBUS 24QFN
Lowest to $9.8599
Renesas Electronics America
IC XPNDR PARALLEL 44MQFP
Need more? Email Us
NXP / Nexperia
Interface - I/O Expanders 16-BIT I2C FM TP GPIO INT PU
Lowest to $1.3517
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 24SSOP
Lowest to $2.0374

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3673 $53.6730
23+ $4.4040 $101.2920
36+ $4.2663 $153.5868
49+ $4.1287 $202.3063
63+ $3.9911 $251.4393
84+ $3.5782 $300.5688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,070 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess