EN
  • EN
  • DE

MAX730AEPA

Part No MAX730AEPA
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description CURRENT-MODE PWM DC-DC CONVERTER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Maxim Integrated
Package Bulk
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 5.2V
Voltage - Input (Max) 11V
Voltage - Output (Min/Fixed) 5V
Current - Output 450mA
Frequency - Switching 170kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number MAX730
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 632158-MAX730AEPA
Ultra Librarian 3D Model Ultra Librarian MAX730AEPA CAD Model

Description

Maxim Integrated MAX730AEPA Overview

The MAX730AEPA is a high-performance, precision voltage regulator designed by Maxim Integrated, a renowned leader in the development of integrated circuits. This device is specifically engineered to cater to applications requiring stable and reliable voltage regulation with a high degree of accuracy.

Key Features

  • Adjustable Output: The MAX730AEPA offers an adjustable output voltage range, giving designers the flexibility to tailor the voltage to suit specific application requirements.
  • High Efficiency: This voltage regulator is optimized for high efficiency, which helps to minimize power loss and heat generation, thereby enhancing the overall performance and reliability of the system.
  • Low Dropout Voltage: It features a low dropout voltage, making it an ideal choice for applications where the input voltage is very close to the output voltage, and maintaining efficiency is critical.
  • Thermal Protection: The MAX730AEPA is equipped with thermal protection circuitry that helps to prevent the device from overheating, ensuring safe operation under various conditions.
  • Current Limiting: Built-in current limiting protects the device and the load from damage due to excessive current draw.

Applications

The versatility of the MAX730AEPA makes it suitable for a wide range of applications, including:

  • Battery-powered devices
  • Portable consumer electronics
  • Microprocessor power supplies
  • Automotive electronics
  • Telecommunications equipment

Package and Quality

The MAX730AEPA comes in a robust 8-pin PDIP package, ensuring easy integration into various circuit designs. Its package is designed for through-hole mounting, which is widely preferred for applications requiring strong mechanical bonds between the IC and the PCB.

Maxim Integrated's commitment to quality means that the MAX730AEPA, like all their products, undergoes rigorous testing and quality assurance processes to ensure it meets the highest industry standards for performance and reliability.

Conclusion

Overall, the MAX730AEPA from Maxim Integrated stands out as a reliable and versatile voltage regulator, perfect for engineers looking to incorporate a high-quality power management solution into their designs. Its combination of efficiency, adjustability, and protection features make it an excellent choice for a multitude of electronic applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.2399 $56.1591
20+ $5.1199 $102.3980
31+ $4.9599 $153.7569
42+ $4.7999 $201.5958
54+ $4.6399 $250.5546
73+ $4.1600 $303.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess