EN
  • EN
  • DE

MAX731

Part No MAX731
Manufacturer Maxim Integrated
Description +5V/Adjustable Step-Up Current-Mode DC-DC Converters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1214847-MAX731
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Medical
Ultra Librarian 3D Model Ultra Librarian MAX731 CAD Model

Description

Product Overview: MAX731 from Maxim Integrated

The MAX731 is a high-performance, step-up DC-DC converter designed by Maxim Integrated to cater to a wide array of voltage regulation needs in electronic devices. This compact and efficient component is engineered to convert lower voltage inputs to higher voltage outputs with minimal power loss, making it an ideal solution for battery-powered applications where extending battery life is crucial.

Key Features and Benefits

  • High Efficiency: The MAX731 boasts an impressive efficiency rate, which is essential for prolonging battery life in portable devices. Its ability to minimize energy wastage results in less heat generation, thereby reducing the need for additional cooling measures.
  • Adjustable Output: Users can customize the output voltage to meet specific requirements, providing flexibility across different applications. This feature ensures that the MAX731 can adapt to a variety of power supply needs.
  • Low Quiescent Current: The device's quiescent current is remarkably low, which is beneficial for battery-powered applications as it further extends the operational life of the device by reducing standby power consumption.
  • Compact Size: Maxim Integrated has designed the MAX731 to be compact, saving valuable board space in densely packed electronic systems.

Applications

The MAX731 is suitable for a wide range of applications, including but not limited to:

  • Portable Electronics
  • Battery-Powered Devices
  • Handheld Instruments
  • Medical Equipment

In summary, the MAX731 from Maxim Integrated is a versatile, high-efficiency step-up DC-DC converter that is perfect for designers looking to enhance the performance of their battery-powered devices. Its ability to deliver adjustable and stable voltage outputs, combined with its low power consumption and compact footprint, makes it a valuable component in any power-sensitive and space-constrained application.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.8087 $67.2348
9+ $13.7919 $124.1271
13+ $13.3610 $173.6930
18+ $12.9291 $232.7238
24+ $12.4983 $299.9592
31+ $11.2058 $347.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,260 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess