EN
  • EN
  • DE

MAX7311AWG

Part No MAX7311AWG
Manufacturer Maxim Integrated
Description 2-Wire-Interfaced 16-Bit I/O Port Expander with Interrupt and Hot-Insertion Protection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214852-MAX7311AWG
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX7311AWG CAD Model

Description

Maxim Integrated MAX7311AWG Overview

The MAX7311AWG from Maxim Integrated is a sophisticated I/O port expander designed to add additional digital I/O lines to a system with a minimal number of signal lines. Utilizing the widely accepted I²C and SMBus serial interface, this chip allows for seamless integration into existing designs, making it an ideal solution for applications with limited GPIOs on the main processor or microcontroller.

Key Features

  • Expandability: The MAX7311AWG provides 16 additional I/O ports, which can be configured as inputs or outputs.
  • Communication: Uses I²C and SMBus interfaces for communication, supporting standard (100kHz), fast (400kHz), and high-speed (3.4MHz) I²C operations.
  • Output Drive Capability: Each I/O port can sink up to 50mA, and source up to 50mA of current, making it suitable for directly driving LEDs.
  • Polarity Inversion: The device features a polarity inversion register, allowing users to invert the polarity of the input port data.
  • Power Supply: Operates from a single 2V to 5.5V power supply, catering to a wide range of applications.
  • Transition Detection: Equipped with transition detection on the input ports, the MAX7311AWG can identify changes on the input lines, which is useful for interrupt-driven applications.
  • Power-Saving Mode: An integrated power-saving mode reduces power consumption when the device is not actively driving outputs.
  • Package: Available in a 24-pin WQFN (4mm x 4mm) and 24-pin TSSOP package.

Applications

The MAX7311AWG is highly versatile and can be used in a variety of applications. It is particularly useful in systems where there is a need to expand the number of GPIOs without redesigning the core processor. Typical applications include:

  • Server Systems
  • Industrial Control Systems
  • Embedded Systems
  • Consumer Electronics
  • Power Management Systems

In summary, the MAX7311AWG from Maxim Integrated is a powerful I/O expander that offers a simple and efficient way to increase the number of available I/O lines in a system. Its compatibility with I²C and SMBus protocols, combined with its wide operating voltage range and robust output drive capability, make it a valuable component for any design requiring additional digital interfaces.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.7219 $63.4438
4+ $26.0282 $104.1128
6+ $25.2148 $151.2888
9+ $24.4014 $219.6126
11+ $23.5881 $259.4691
15+ $21.1479 $317.2185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess