EN
  • EN
  • DE
  • IT

MAX7312ATG+

Part No MAX7312ATG+
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description USB Serial Single Channel I2C/SPI/UART Interface 24-Pin QFN EP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Contact Plating Tin
Frequency 400 kHz
Interface I2C, SMBus, Serial
Lead Free Yes
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 2 V
Mount Surface Mount
Number of I/Os 16
Number of Pins 24
Power Dissipation 1.668 W
REACH SVHC Unknown
RoHS Compliant
Win Source Part Number 1075724-MAX7312ATG+
Categories Interface - Specialized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX7312ATG+ CAD Model

Description

Maxim Integrated's MAX7312ATG+: A Versatile I/O Port Expander

The MAX7312ATG+ is a sophisticated I/O port expander from the renowned semiconductor company Maxim Integrated. This compact and powerful component is designed to provide an efficient solution for systems with limited GPIOs (General Purpose Input/Output). It is an ideal choice for designers looking to expand the I/O capabilities of microcontrollers and microprocessors within their embedded systems, particularly in space-constrained applications.

The device operates as an I2C-interfaced I/O expander, allowing for seamless communication with the host controller. With 16 I/O ports that can be individually configured as either input or output, the MAX7312ATG+ offers a high degree of flexibility for various applications. Each I/O port can be accessed and controlled through a simple I2C-compatible interface, which significantly simplifies the design and reduces the number of pins needed on the main processor.

One of the standout features of the MAX7312ATG+ is its built-in power-on reset function. This ensures that all I/O ports are configured as inputs after power-up, preventing any unintended outputs during system startup. Additionally, the device supports an external reset input for greater control over the I/O configuration.

The MAX7312ATG+ is also equipped with an interrupt output feature. This function alerts the host controller when an input state changes, allowing for efficient monitoring of input events without the need for constant polling. This interrupt-driven approach contributes to power savings and improved system responsiveness.

Designed with versatility in mind, the MAX7312ATG+ operates over a wide voltage range of 2.5V to 5.5V, making it suitable for both 3.3V and 5V systems. It comes in a compact 24-pin TQFN package, which is highly beneficial for space-constrained designs. The device is also specified for operation over the extended -40°C to +125°C temperature range, ensuring reliability in harsh environments.

In summary, Maxim Integrated's MAX7312ATG+ is a powerful and flexible I/O port expander that addresses the needs of modern electronic designs, offering increased I/O options, efficient power management, and a compact form factor.

You May Also Be Interested in

Maxim Integrated
IC INTERFACE SPECIALIZED 10UMAX / Smart Card Interface 10-uMAX/uSOP
Need more? Email Us
Diodes Incorporated
IC INTFACE SPECIALIZED 208FQFP / PCI-to-PCI Bridge Interface 208-FQFP (28x28)
Lowest to $34.3411
NXP / Nexperia
IC INTFACE SPECIALIZED 81LFBGA / PCI Express MAX to PCI Express PHY Interface 81-LFBGA (9x9)
Lowest to $14.8829
Texas Instruments
IC INTERFACE SPECIALIZED 49BGA / Testing Equipment Interface 49-NFBGA (7x7)
Lowest to $16.5854
NXP / Nexperia
IC INTFACE SPECIALIZED 81LFBGA / PCI Express MAX to PCI Express PHY Interface 81-LFBGA (9x9)
Lowest to $11.8365
Texas Instruments
IC INTERFACE SPECIALIZED 48VQFN / Desktop, Notebook PCs Interface 48-VQFN (7x7)
Lowest to $3.3877
Texas Instruments
PCI-TO-PCI BRIDGE / PCI-to-PCI Bridge Interface 257-NFBGA (16x16)
Lowest to $27.1660
Iflytek
LQFP-64(10x10) Audio Special Purpose RoHS
Lowest to $39.4106
Microchip Technology
IC INTERFACE SPECIALIZED 48LQFP / Interface 48-LQFP (7x7)
Lowest to $5.3133

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7784 $59.1136
9+ $12.1259 $109.1331
13+ $11.7470 $152.7110
18+ $11.3680 $204.6240
23+ $10.9891 $252.7493
31+ $9.8523 $305.4213
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,060 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess