EN
  • EN
  • DE
  • IT

MAX7313AEG+

Part No MAX7313AEG+
Manufacturer Maxim Integrated
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER I2C 16B 24QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of I/O 16
Interrupt Output Yes
Features PWM
Output Type Open Drain
Current - Output Source/Sink 50mA
Max Frequency 400kHz
Supply Voltage - Operating 2 V to 3.6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 24-QSOP
Win Source Part Number 003224-MAX7313AEG+
Ultra Librarian 3D Model Ultra Librarian MAX7313AEG+ CAD Model

Description

Maxim Integrated MAX7313AEG+ I/O Expander

The Maxim Integrated MAX7313AEG+ is a highly versatile 16-port I/O expander, designed to provide additional I/O capabilities to microcontrollers via the I²C-compatible serial interface. This powerful component is an ideal solution for system designers looking to expand the number of output ports without increasing the footprint of their design, particularly useful in applications where board space is at a premium.

Featuring 16 ports that can be individually configured as either inputs or outputs, the MAX7313AEG+ offers great flexibility for a variety of applications. The ports can be operated with an output current of 50mA per port, with a total package current limit of 200mA, making it suitable for driving LEDs, relays, and other low-power devices directly.

One of the key advantages of the MAX7313AEG+ is its built-in programmable blinker function, which can be used to flash LEDs at a predetermined rate, thereby reducing the processing overhead on the host microcontroller. This is particularly beneficial in applications where visual indicators are required, such as status or alarm signals.

The device operates over a wide voltage range of 2V to 5.5V, ensuring compatibility with both 3.3V and 5V systems. This makes it an excellent choice for mixed-voltage environments and simplifies power supply design. Furthermore, the MAX7313AEG+ incorporates power-on reset and voltage brown-out protection, enhancing the reliability and robustness of the system it is integrated into.

For ease of use, the MAX7313AEG+ supports hot insertion, meaning that it can be added to a live system without the need to power down or reset the system. It also offers an interrupt output feature, which can alert the host microcontroller when an input state has changed, thus allowing for efficient event-driven programming.

The MAX7313AEG+ is available in a 24-pin SSOP package, making it compact enough for space-constrained applications while still being relatively easy to handle during the assembly process. Whether you're developing industrial control systems, consumer electronics, or automotive applications, the MAX7313AEG+ from Maxim Integrated is a reliable choice for expanding your I/O capabilities with minimal hassle.

You May Also Be Interested in

Maxim Integrated
I/O PORT EXPANDER / I/O Expander 16 I2C, SMBus 400 kHz 24-TQFN-EP (4x4)
Need more? Email Us
Harris Corporation
IC XPNDR PARALLEL 24SBDIP
Need more? Email Us
Harris Corporation
IC XPNDR PARALLEL 24SBDIP
Lowest to $132.4090
ON Semiconductor
IO EXPANDER / I/O Expander
Lowest to $10.2931
Maxim Integrated
IC XPNDR 400KHZ I2C 24QSOP
Lowest to $4.4966
Harris Corporation
IC XPNDR 40DIP
Lowest to $20.0605
Renesas Electronics America
IC XPNDR 100KHZ I2C 16SOP
Lowest to $1.4733
ON Semiconductor
PARALLEL I/O PORT, 16-BIT / I/O Expander
Lowest to $1.1577
SMSC Corporation
LPC SUPER I/O / I/O Expander
Lowest to $14.9993

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2677 $55.6062
14+ $7.6043 $106.4602
21+ $7.3667 $154.7007
29+ $7.1290 $206.7410
37+ $6.8914 $254.9818
49+ $6.1785 $302.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess