EN
  • EN
  • DE
  • IT

MAX7317AEE+T

Part No MAX7317AEE+T
Manufacturer Maxim Integrated
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER SPI 10B 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Number of I/O 10
Interrupt Output No
Features POR
Output Type Open Drain
Current - Output Source/Sink 20mA
Supply Voltage - Operating 2.25 V to 3.6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-QSOP
Win Source Part Number 003235-MAX7317AEE+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAX7317AEE+T CAD Model

Description

Maxim Integrated MAX7317AEE+T Product Overview

The MAX7317AEE+T is a sophisticated I/O port expander from Maxim Integrated, designed to provide seamless integration and expansion capabilities for microcontroller-based systems. This component is particularly well-suited for applications that require additional I/O ports but are constrained by space or power limitations.

Key Features

  • Port Expansion: The device offers 10 ports for I/O expansion, which can be configured as either inputs or outputs, providing flexibility for a wide range of applications.
  • Serial Interface: It utilizes an I²C-compatible serial interface, allowing for easy communication with the host microcontroller and enabling the control of multiple devices with minimal wiring.
  • Interrupt Function: An interrupt output is available to notify the host microcontroller of input changes, which is essential for responsive and efficient system design.
  • Configurable Polarity: Input port polarity is configurable, allowing for customization according to the specific needs of the application.
  • Power-Saving Mode: The MAX7317AEE+T includes a power-saving shutdown mode, significantly reducing power consumption when the device is not in active use.

Applications

The device is ideal for a variety of applications, including:

  • Industrial control systems
  • Server management
  • Automotive networks
  • Portable electronics
  • Medical devices

Technical Specifications

  • Package Type: 16-SSOP (0.209", 5.30mm Width)
  • Operating Temperature: -40°C to +125°C, making it suitable for harsh environments.
  • Supply Voltage: 2.7V to 5.5V, accommodating a range of power supplies.

The MAX7317AEE+T from Maxim Integrated is a robust and versatile solution for system designers looking to expand the I/O capabilities of their projects without compromising on space or power efficiency. Its rich set of features and ease of integration make it a top choice for a multitude of applications where extended I/O is required.

You May Also Be Interested in

Maxim Integrated
SPI-INTERFACED I/O EXPANDER
Lowest to $5.8647
Harris Corporation
IC XPNDR PARALLEL 24SBDIP
Lowest to $132.4090
Maxim Integrated
MULTI-PORT I/O EXPANDER
Lowest to $9.1000
SMSC Corporation
LPC SUPER I/O / I/O Expander
Lowest to $14.9993
Maxim Integrated
IC XPNDR 100KHZ 2-WIRE 16QSOP
Lowest to $4.3879
Harris Corporation
IC XPNDR PARALLEL 24DIP
Need more? Email Us
Maxim Integrated
I/O PORT EXPANDER / I/O Expander 16 I2C, SMBus 400 kHz 24-TQFN-EP (4x4)
Need more? Email Us
Maxim Integrated
MULTI-PORT I/O EXPANDER
Lowest to $3.9325
ON Semiconductor
IO EXPANDER / I/O Expander
Lowest to $10.2931

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8647 $52.7823
21+ $4.8121 $101.0541
33+ $4.6617 $153.8361
45+ $4.5113 $203.0085
58+ $4.3610 $252.9380
77+ $3.9098 $301.0546
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,560 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess