EN
  • EN
  • DE

MAX731ESE+T

Part No MAX731ESE+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706321-MAX731ESE+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX731ESE+T CAD Model

Description

Maxim Integrated MAX731ESE+T Step-Up DC-DC Converter

The MAX731ESE+T from Maxim Integrated is a high-efficiency, compact, step-up DC-DC converter designed to deliver a stable and reliable voltage supply for a wide range of applications. This device is particularly suited for portable devices, where power efficiency and space constraints are critical considerations.

With its adjustable output voltage range, the MAX731ESE+T can be configured to provide an output from 2.7V to 5.5V, accommodating various electronics that require different voltage levels for optimal operation. This versatility makes it an excellent choice for designers looking to create a flexible power management system within their products.

The converter operates at a switching frequency of 500kHz, which allows for a smaller inductor and capacitors, reducing the overall footprint of the power supply on the circuit board. This high-frequency operation also contributes to the device's ability to achieve a high power conversion efficiency, which is crucial for battery-powered devices where extending the battery life is of utmost importance.

The MAX731ESE+T features a range of protective functions to ensure the longevity and safety of the end application. These include over-temperature protection, under-voltage lockout, and current limit protection. These safeguards help prevent damage to the device and the system it powers in the event of abnormal operating conditions.

Another key feature of this step-up converter is its low quiescent current, which minimizes power drain when the device is in standby mode. This is particularly beneficial for applications that spend a significant amount of time in a low-power state or require a long battery life.

The MAX731ESE+T is available in a 16-pin narrow SO package, which is ideal for space-constrained applications. Its surface-mount design allows for efficient assembly and integration into a variety of electronic systems.

In summary, the MAX731ESE+T step-up DC-DC converter from Maxim Integrated is a robust and efficient solution for powering modern electronic devices. Its adjustable output voltage, high efficiency, compact size, and protective features make it an excellent choice for designers looking to optimize their power management systems in portable and space-sensitive applications.

You May Also Be Interested in

Dallas Semiconductor
Need more? Email Us
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess