EN
  • EN
  • DE

ADCMP562BRQ

Part No ADCMP562BRQ
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description Dual High Speed PECL Comparators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1139921-ADCMP562BRQ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Test & Measurement, Sensing & Instrumentation, Communications & Networking, Clock & Timing, Medical
Ultra Librarian 3D Model Ultra Librarian ADCMP562BRQ CAD Model

Description

ADCMP562BRQ Dual Comparator

The ADCMP562BRQ is a high-speed dual comparator manufactured by Analog Devices Inc., renowned for its precision and performance in critical applications. This device is designed to offer fast response times and high reliability, making it an ideal choice for a wide range of applications including logic switching, pulse-shape discrimination, window comparators, and high-speed signal processing.

Enclosed in a QSOP-16 package, the ADCMP562BRQ operates over a wide supply voltage range, accommodating various system requirements. It is optimized for low power consumption while maintaining high-speed operation, which is crucial for power-sensitive designs. The comparator features TTL/CMOS-compatible outputs that can directly interface with a variety of digital logic families, simplifying the design process.

The ADCMP562BRQ boasts a propagation delay typically under 7ns, ensuring rapid signal processing and minimal latency in time-critical applications. The device also provides a latch function, enabling the user to control the output state, which is particularly useful in complex timing circuits.

With its differential inputs, the ADCMP562BRQ can handle input signals with a wide common-mode range, enhancing its versatility in various signal environments. This feature also improves noise immunity and allows for more precise threshold detection. Additionally, the device's input hysteresis can be adjusted externally, providing designers with the flexibility to tailor the comparator's performance to specific application needs.

The ADCMP562BRQ is characterized for operation over the extended industrial temperature range, ensuring reliable performance in environments subject to temperature variations. Its robust design and high-quality manufacturing make it a dependable component for mission-critical systems in industrial, communication, and automotive sectors.

Analog Devices Inc. provides comprehensive technical support and documentation for the ADCMP562BRQ, including detailed datasheets, application notes, and design resources, to assist engineers in integrating this high-speed comparator into their designs with confidence and efficiency.

You May Also Be Interested in

Texas Instruments
Quad General Purpose, Low Voltage, Tiny Pack Comparators | IC COMP TINY LOW VOLT SC-70-5
Lowest to $0.7474
Linear Technology
IC COMP DUAL 400MV REF TSOT23-6
Lowest to $5.5768
Texas Instruments
LM6511 180 ns 3V Comparator | IC COMPARATOR 180 NS 3V 8-SOIC
Lowest to $1.9346
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Intersil
IC COMPARATOR QUAD PREC 16-SOIC
Lowest to $25.0254
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL DIFF COMPARATOR 8-TSSOP
Lowest to $0.1180
Maxim Integrated
Single/Dual, Ultra-Fast, Low-Power, Precision TTL Comparators | IC COMPARATOR LP 16-DIP
Need more? Email Us
Linear Technology
IC COMP 300NA 2% VOLT REF 8-DFN
Lowest to $48.9628
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL GP DIFF COMPARATR 8SOIC
Lowest to $0.5121

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5492 $53.2380
35+ $2.9121 $101.9235
54+ $2.8211 $152.3394
74+ $2.7301 $202.0274
95+ $2.6391 $250.7145
127+ $2.3661 $300.4947
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess