EN
  • EN
  • DE

MAX7320ATE+T

Part No MAX7320ATE+T
Manufacturer Maxim Integrated
Catalog Interface - I/O Expanders
Description I2C Interface 400kHz 5.5V Automotive 16-Pin TQFN EP T/R / IC I/O EXPANDER I2C 8B 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel
The number of I/O 8
Interface I2C
Interrupt Output No
Features POR
Output Type Open Drain, Push-Pull
Current - Output Source/Sink 25mA
Clock Frequency 400kHz
Supply Voltage (V) 1.71V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-WFQFN Exposed Pad
Supplier Device Package 16-TQFN (3x3)
Family Part Number MAX7320
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 706323-MAX7320ATE+T
Series MAX series
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX7320
Introduction Date October 01, 2005
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX7320ATE+T CAD Model

Description

Maxim Integrated MAX7320ATE+T I/O Expander

The Maxim Integrated MAX7320ATE+T is a highly versatile I/O expander that provides the perfect solution for systems with limited GPIOs. This integrated circuit facilitates the expansion of I/O capabilities by providing additional ports, which can be invaluable in complex embedded systems or compact devices where board space is at a premium.

Designed with the modern engineer in mind, the MAX7320ATE+T operates over an I2C-compatible serial interface, which allows for easy integration into existing designs. The device supports standard, fast, and high-speed I2C protocols, providing flexibility and compatibility with a wide range of microcontrollers and processors.

This I/O expander comes in a compact 16-pin TQFN package, ensuring a minimal footprint on your PCB. It operates over a wide power supply range of 2.3V to 5.5V, making it suitable for various applications, from battery-operated devices to industrial control systems. The MAX7320ATE+T is also equipped with eight I/O ports that can be individually configured as either inputs or outputs, providing a high degree of control and customization for your specific needs.

One of the key features of the MAX7320ATE+T is its built-in level shifting capability, which allows for interfacing with different logic levels, hence simplifying the design process and saving additional component costs. The device also includes an interrupt output feature that can be programmed to alert the host processor when an input state changes, enhancing system efficiency by eliminating the need for constant polling.

For added reliability, the MAX7320ATE+T includes overvoltage protection up to 6V, which helps to safeguard your system against unexpected voltage spikes. Furthermore, its operating temperature range of -40°C to +125°C ensures stable performance across a variety of environmental conditions.

Whether you're designing consumer electronics, automotive systems, or IoT devices, the Maxim Integrated MAX7320ATE+T I/O expander offers a high-performance, space-saving solution to increase your system's I/O capabilities without sacrificing reliability or ease of use.

You May Also Be Interested in

MaxLinear Inc
IC XPNDR 400KHZ I2C SMBUS 24QFN
Lowest to $9.8599
3Peak
16 I2C TSSOP-24 I/O Expanders RoHS
Lowest to $0.3493
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 24SSOP
Lowest to $2.0374
Renesas Electronics America
IC XPNDR PARALLEL 44MQFP
Need more? Email Us
Diodes Incorporated
IC XPNDR 100KHZ I2C 46QFN
Lowest to $5.5643
3Peak
IC XPND I2C SMBUS 1MBPS 20-TSSOP
Lowest to $0.3784
Microchip Technology
IC XPNDR 10MHZ SPI 18SOIC
Need more? Email Us
Kinetic
LOW VOLTAGE 24-BIT I2C-BUS I/O E
Lowest to $3.0135
Diodes Incorporated
IC XPNDR 400KHZ I2C 24TQFN
Lowest to $0.5675

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5666 $53.4990
35+ $2.9264 $102.4240
53+ $2.8350 $150.2550
73+ $2.7435 $200.2755
95+ $2.6521 $251.9495
127+ $2.3777 $301.9679
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,080 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess