EN
  • EN
  • DE

MAX7328AAP

Part No MAX7328AAP
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706332-MAX7328AAP
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX7328AAP CAD Model

Description

Maxim Integrated MAX7328AAP I/O Expander

The MAX7328AAP from Maxim Integrated is a versatile I/O expander designed to add additional I/O ports to a microcontroller or microprocessor system. This integrated circuit (IC) extends the capabilities of systems with limited GPIOs by providing an additional 8 ports, which can be configured as inputs or outputs, making it ideal for a wide range of applications such as industrial control, automotive systems, and consumer electronics.

At the heart of the MAX7328AAP is an I²C-compatible serial interface, which enables it to communicate with the host controller at speeds of up to 400kbps. This allows for seamless integration with most microcontrollers and processors, providing an efficient way to expand the number of I/Os without the need for complex wiring or additional hardware.

The device operates within a supply voltage range of 1.71V to 5.5V, making it suitable for both low-voltage and standard 5V logic levels. This flexibility ensures that the MAX7328AAP can be used in a variety of power environments without the need for level shifters or other voltage adaptation measures.

Each I/O port on the MAX7328AAP can be individually configured, which provides excellent flexibility in mixed-signal applications. The ports are also equipped with high-current drive capability, ensuring reliable operation even in demanding situations. Additionally, the IC features built-in power-on reset and brown-out protection, which enhances the overall system reliability by ensuring that the I/O expander starts in a known state and operates consistently even under fluctuating power conditions.

The MAX7328AAP comes in a compact 20-pin SSOP package, which is ideal for space-constrained applications. Its small footprint, combined with the low power consumption and advanced features, makes it an excellent choice for designers looking to add I/O capabilities to their systems without increasing the complexity or size of their designs.

In summary, the Maxim Integrated MAX7328AAP is a highly integrated and efficient solution for expanding I/O capabilities in a wide range of electronic systems, offering ease of use, flexibility, and reliability in a small package.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO ADJ 2A 14TSSOP
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $8.1208
Maxim Integrated
Lowest to $5.8893
Maxim Integrated
Lowest to $1.7186
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.1924
Maxim Integrated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.5075 $60.0600
19+ $6.1608 $117.0552
30+ $5.9679 $179.0370
40+ $5.7750 $231.0000
52+ $5.5833 $290.3316
70+ $5.0058 $350.4060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,859 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess