EN
  • EN
  • DE

MAX734CPA

Part No MAX734CPA
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG FLASH MEM 1OUT 8DIP / +12,120mA Flash Memory Programming Supply
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Applications Converter, Flash Memory
Voltage - Input 3V ~ 12V
Number of Outputs 1
Voltage - Output 12V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Part Number Series MAX734
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813714-MAX734CPA
Ultra Librarian 3D Model Ultra Librarian MAX734CPA CAD Model

Description

Maxim Integrated MAX734CPA Overview

The MAX734CPA is a high-performance, precision voltage regulator designed by Maxim Integrated, a renowned company in the field of analog and mixed-signal engineering. This device is tailored to deliver a stable and accurate output voltage, making it an ideal choice for sensitive electronic applications where voltage regulation is critical.

Key Features

  • Adjustable Output: The MAX734CPA offers an adjustable output voltage, allowing for a wide range of applications and flexibility in design.
  • High Efficiency: With its advanced design, this voltage regulator operates with high efficiency, which is essential for portable and battery-powered devices.
  • Low Dropout: The low dropout voltage feature ensures that the regulator maintains a stable output even when the input voltage is very close to the output voltage, making it highly effective in low-voltage environments.
  • Thermal Protection: The device includes built-in thermal protection, which safeguards it against overheating and potential damage from high operating temperatures.
  • Current Limiting: The MAX734CPA incorporates current limiting to protect both the regulator and the downstream components from overcurrent conditions.

Applications

The MAX734CPA is versatile and can be used in a variety of electronic systems, including:

  • Battery-powered devices
  • Portable consumer electronics
  • Microprocessor power supplies
  • Low-voltage power conversions
  • Linear power supplies

Package and Reliability

The MAX734CPA comes in a compact 8-pin DIP (Dual In-line Package) that is well-suited for applications where space is at a premium. The robust construction and design of the MAX734CPA ensure reliable performance over a wide temperature range, making it a dependable choice for industrial and commercial applications.

Technical Specifications

The technical specifications of the MAX734CPA reflect its capability to meet various design requirements:

  • Adjustable output voltage range
  • Low dropout voltage
  • Thermal overload protection
  • Current limit protection
  • High accuracy and stability

For engineers and designers looking for a reliable voltage regulation solution, the MAX734CPA from Maxim Integrated offers the performance and flexibility needed to meet a broad spectrum of power management challenges.

You May Also Be Interested in

Renesas Electronics America
IC REG IMVP-7 VR12 2OUT 40TQFN
Need more? Email Us
STMicroelectronics
IC REG CTRL VR11.1 1OUT 40VFQFPN
Lowest to $0.9545
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56QFN
Lowest to $11.0598
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC REG CTRLR CPU 1OUT 36TQFN
Need more? Email Us
Maxim Integrated
DUAL-PHASE, QUICKPWM CONTROLLERS
Lowest to $10.1866
Maxim Integrated
POWER-SUPPLY CONTROLLER FOR LCD
Lowest to $5.4444
Texas Instruments
IC REG TFT/LCD CONV 2OUT 15DSBGA
Need more? Email Us
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess