The MAX734ESA from Maxim Integrated is a highly efficient, low-voltage, step-up DC-DC converter designed to provide a regulated output voltage from an unregulated input source. This component is encapsulated in an 8-pin SOIC (Small Outline Integrated Circuit) package, which makes it a compact solution for space-constrained applications.
Key Features:
- Adjustable Output Voltage: The MAX734ESA allows designers to set the output voltage to a desired level using external resistors, providing flexibility across different applications.
- High Efficiency: With its integrated power MOSFET and low quiescent current, this DC-DC converter offers high efficiency, which is crucial for battery-powered devices.
- Wide Input Voltage Range: It operates over a wide range of input voltages, making it suitable for various low-voltage sources such as single-cell batteries.
- Low Dropout Operation: This feature ensures that the device continues to provide a stable output even when the input voltage is very close to the output voltage, which is particularly useful during battery discharge.
Applications:
The versatility of the MAX734ESA makes it ideal for a wide array of applications, including but not limited to:
- Portable electronic devices
- Battery-powered equipment
- Handheld instruments
- Power backup systems
Technical Specifications:
Parameter
Value
Package Type
8-SOIC
Input Voltage
2.7V to 11V
Output Voltage (Adjustable)
Up to 30V
Switching Frequency
500kHz (typical)
Operating Temperature
-40°C to +85°C
The MAX734ESA is a testament to Maxim Integrated's commitment to providing innovative, high-performance integrated circuits that meet the evolving needs of modern electronic systems. Its compact size, combined with its robust feature set, makes it a go-to choice for engineers looking to enhance the efficiency and reliability of their power management solutions.