EN
  • EN
  • DE

MAX7359ETG

Part No MAX7359ETG
Manufacturer Maxim Integrated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829959-MAX7359ETG
Ultra Librarian 3D Model Ultra Librarian MAX7359ETG CAD Model

Description

The MAX7359ETG is a sophisticated key switch controller designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This integrated circuit (IC) is specifically engineered to handle the scanning and encoding of key matrices, making it an ideal solution for applications that require multiple button inputs, such as mobile phones, remote controls, and industrial control panels.

Key Features

  • Efficient Key Scanning: The MAX7359ETG simplifies the design of user interfaces by providing a built-in algorithm capable of scanning up to 64 keys in an 8 x 8 matrix configuration.
  • Debouncing and Key Event Detection: This IC incorporates hardware debounce logic, ensuring reliable operation by eliminating false keypresses caused by mechanical switch bounce. It also provides key press and release detection, which is essential for responsive user interfaces.
  • Multiple Key Press Capabilities: It supports the detection of multiple key presses simultaneously, a feature that is crucial for complex input devices.
  • Low Power Consumption: Designed for battery-powered devices, the MAX7359ETG offers a low-power standby mode that significantly reduces power consumption when the key matrix is inactive.
  • Flexible Interface Options: The device includes an I²C-compatible serial interface, allowing for easy integration with microcontrollers and processors.
  • Compact Package: The MAX7359ETG comes in a 24-pin TQFN package, which is ideal for space-constrained applications.

Applications

The versatility of the MAX7359ETG makes it suitable for a wide range of applications. It is commonly used in:

  • Mobile phones and smart devices
  • Remote controls for TVs, set-top boxes, and home entertainment systems
  • Industrial controls and security systems
  • Portable instrumentation
  • Consumer electronics with keypads or keyboards

Conclusion

With its robust key scanning capabilities, low power consumption, and ease of integration, the MAX7359ETG from Maxim Integrated is a powerful solution for designers looking to implement reliable key matrix systems in their products. Its compact form factor and feature-rich design make it a go-to choice for a multitude of interactive applications.

You May Also Be Interested in

Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8330 $54.6640
18+ $5.6065 $100.9170
28+ $5.4313 $152.0764
39+ $5.2561 $204.9879
50+ $5.0809 $254.0450
66+ $4.5553 $300.6498
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 82,215 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess