EN
  • EN
  • DE

MAX735ESA+T

Part No MAX735ESA+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK BOOST INV -5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Step-Up/Step-Down
Topology Buck-Boost
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 4V
Maximum Input Voltage 6.2V
Nominal Output Voltage (Min/Fixed) -5V
Output Current 275mA
Frequency - Switching 160kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 003255-MAX735ESA+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian MAX735ESA+T CAD Model

Description

Maxim Integrated MAX735ESA+T Step-Up DC-DC Converter

The MAX735ESA+T is a high-efficiency, compact, step-up DC-DC converter from Maxim Integrated, designed to provide a reliable power solution for battery-powered and low-power applications. This versatile component is an ideal choice for designers looking to boost a lower voltage to a higher one, making it perfect for devices that require a 5V supply from lower voltage sources like single-cell batteries.

Key Features

  • Output Voltage: The MAX735ESA+T generates a fixed 5V output voltage, which is essential for consistent performance in circuits that require a stable power supply.
  • High Efficiency: With its high efficiency, typically up to 87%, this converter minimizes power loss during operation, thereby extending battery life and reducing heat generation.
  • Low Quiescent Current: The device features a low quiescent current, which is crucial for battery-powered applications where every microampere counts for energy conservation.
  • Adjustable Output: Although it provides a fixed output, it also offers the flexibility to adjust the output voltage using external resistors, catering to a range of applications.
  • Small Package: The MAX735ESA+T comes in an 8-pin SOIC package, which is suitable for space-constrained applications.

Applications

The MAX735ESA+T is widely used in various electronic devices and systems, including:

  • Portable consumer electronics
  • Handheld devices
  • Wireless peripherals
  • Power backup systems

Reliability and Safety

Maxim Integrated ensures that the MAX735ESA+T meets stringent quality standards for reliability and performance. It includes features such as thermal overload protection and a current limit to safeguard the device and the application in which it is used. The component is also RoHS compliant, adhering to environmental regulations and ensuring a reduced environmental impact.

Conclusion

The MAX735ESA+T step-up DC-DC converter from Maxim Integrated is a robust and efficient solution for boosting voltage in a variety of electronic applications. Its compact size, high efficiency, and safety features make it an excellent choice for designers looking to optimize power management in their products.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess