The MAX735ESA-T5 from Maxim Integrated is a compact, high-efficiency step-up DC-DC converter designed for battery-powered and low-voltage systems. This versatile component is perfect for applications requiring a regulated power supply from low voltage sources such as single-cell, multi-cell batteries, or from external power supplies ranging from 2V to 16.5V.
Key Features
- Wide Input Voltage Range: Operates from 2V to 16.5V, suitable for multiple battery chemistries.
- Adjustable Output Voltage: The output can be adjusted up to 16.5V, providing flexibility for various design requirements.
- High Efficiency: Integrated synchronous rectifier enhances efficiency, which is critical for battery-powered devices.
- Low Quiescent Current: Ideal for portable applications, ensuring minimal battery drain when in standby.
- Frequency Operation: 500kHz switching frequency allows for smaller external components, reducing board space and system costs.
Applications
The MAX735ESA-T5 is suitable for a wide range of applications, including but not limited to:
- Portable Electronics
- Power Backup Systems
- Medical Devices
- Handheld Instruments
- GPS Receivers
Package and Quality
Encased in a small 8-pin SO package, the MAX735ESA-T5 is designed to fit into tight spaces without sacrificing performance. Maxim Integrated's commitment to quality ensures that this DC-DC converter meets the highest standards, providing reliable and consistent performance for your critical applications.
Design Support
To facilitate design integration, Maxim Integrated offers comprehensive technical support, including datasheets, reference designs, and customer support from experienced engineers. This ensures a smooth design process from prototype to production.