EN
  • EN
  • DE

LM1084IS-3.3

Part No LM1084IS-3.3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 5A DDPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 27V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 1.5V @ 5A
Output Current 5A
Operating Supply Current 10mA
PSRR 72dB (120Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 1.3V @ 5A
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-3
Win Source Part Number 082565-LM1084IS-3.3
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian LM1084IS-3.3 CAD Model

Description

The LM1084IS-3.3 from Texas Instruments is a highly efficient and reliable regulator designed to provide a fixed voltage output of 3.3 volts.

  • Output Voltage: 3.3 volts
  • Current Output: Up to 5A
  • Protection: Current limit and thermal shutdown
  • Input Voltage Range: 1.5V to 28V
  • Drop-out Voltage: 1.5V
  • Ground Current: Low ground current
  • Line and Load Regulation: Excellent
  • Package: TO-263
  • Applications: Post regulators for switching supplies, microprocessor supply, and other logic systems

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1282 $50.0512
35+ $2.9303 $102.5605
53+ $2.8313 $150.0589
76+ $2.6333 $200.1308
99+ $2.5343 $250.8957
124+ $2.4353 $301.9772
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,590 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess