EN
  • EN
  • DE

MAX737CPD+

Part No MAX737CPD+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 4V to 5.5V Inv Single-Out -15V 0.11A 1.25W 14-Pin PDIP N / IC REG BUCK BOOST INV -15V 14DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Polarity Negative
Topology Buck-Boost
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 4V
Voltage Input MAX 5.5V
Output Voltage -15V
Output Current 110mA
Frequency - Switching 185kHz
Synchronous Rectifier No
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package 14-DIP (0.300", 7.62mm)
Manufacturer Package 14-PDIP
Win Source Part Number 786975-MAX737CPD+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX737
Introduction Date May 01, 1993
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX737CPD+ CAD Model

Description

The MAX737CPD+ is a high-performance, precision voltage regulator designed by Maxim Integrated, a renowned leader in the development of integrated circuits. This versatile component is engineered to deliver a stable and reliable power supply in a wide range of electronic applications, from industrial control systems to consumer electronics.

Key Features

  • Adjustable Output: The output voltage can be adjusted to meet the specific needs of your application, providing flexibility and precision in power management.
  • High Efficiency: With its advanced design, the MAX737CPD+ offers high efficiency, minimizing power loss and heat generation to ensure optimal performance.
  • Low Dropout: The low dropout voltage feature allows the regulator to continue to operate effectively even when the input-to-output voltage differential is minimal, making it ideal for battery-powered devices.
  • Thermal Protection: Built-in thermal protection safeguards the device against overheating, contributing to the longevity and reliability of both the regulator and the overall system.
  • Wide Operating Temperature Range: The MAX737CPD+ is designed to function across a broad temperature range, ensuring stability and performance under varying environmental conditions.

Applications

The versatility of the MAX737CPD+ makes it suitable for a diverse set of applications. It's commonly used in:

  • Portable and battery-powered devices
  • Microprocessor and microcontroller systems
  • Data communication equipment
  • Industrial control systems
  • Consumer electronics

Product Specifications

Parameter Value Output Type Adjustable Output Voltage Adjustable Package/Case 14-PDIP Operating Temperature -40°C to +85°C

With its robust design and comprehensive feature set, the MAX737CPD+ from Maxim Integrated stands out as a premium choice for designers looking for a reliable voltage regulator to integrate into their power management solutions.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess