EN
  • EN
  • DE
  • IT

MAX738ACPA+

Part No MAX738ACPA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 0.75A 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 6V
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 750mA
Frequency - Switching 160kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 003259-MAX738ACPA+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX738ACPA+ CAD Model

Description

Product Overview: MAX738ACPA+ from Maxim Integrated

The MAX738ACPA+ is a high-performance, step-down DC-DC converter designed and manufactured by Maxim Integrated. This precision integrated circuit (IC) is engineered to provide a compact, efficient, and reliable power conversion solution for a wide range of electronic applications. The MAX738ACPA+ is particularly well-suited for portable devices, where power efficiency and space constraints are critical considerations.

Key Features

  • Adjustable Output Voltage: The MAX738ACPA+ offers an adjustable output voltage range, giving designers the flexibility to tailor the output to specific requirements.
  • High Efficiency: With its high-efficiency operation, this DC-DC converter minimizes power loss, thereby extending battery life in portable applications.
  • Low Quiescent Current: The IC features a low quiescent current, which is essential for reducing standby power consumption and is beneficial in battery-powered devices.
  • Compact Package: Enclosed in an 8-pin DIP package, the MAX738ACPA+ is designed for easy integration into space-constrained designs.
  • Protection Features: The device includes built-in thermal shutdown and current limit protection to safeguard against over-temperature and over-current conditions.

Applications

The versatility of the MAX738ACPA+ makes it an ideal choice for a variety of applications, including but not limited to:

  • Battery-powered devices
  • Portable instruments
  • Handheld consumer electronics
  • Wireless communication equipment
  • Power supply modules

Technical Specifications

  • Input Voltage Range: The device supports an input voltage range that accommodates common battery chemistries and configurations.
  • Switching Frequency: The MAX738ACPA+ operates at a fixed switching frequency, which allows for predictable EMI performance and simplifies filter design.
  • Operating Temperature: It is designed to operate over a wide temperature range, ensuring reliable performance under varying environmental conditions.

In conclusion, the MAX738ACPA+ from Maxim Integrated is a robust and versatile step-down DC-DC converter that provides designers with a high-efficiency power solution. Its comprehensive set of features and protections, along with its compact form factor, make it an excellent choice for a multitude of electronic applications where power efficiency and space are of paramount importance.

You May Also Be Interested in

Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess