EN
  • EN
  • DE

MAX73S8023C

Part No MAX73S8023C
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706357-MAX73S8023C
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX73S8023C CAD Model

Description

Maxim Integrated MAX73S8023C Product Overview

The MAX73S8023C from Maxim Integrated is a state-of-the-art integrated circuit designed to provide robust solutions for power management applications. This compact and efficient device is an ideal choice for designers looking to optimize the performance and extend the battery life of their portable and wearable devices.

Key Features

  • High Efficiency: The MAX73S8023C is engineered to deliver high conversion efficiency, which is crucial for minimizing power loss and heat generation, thus ensuring reliable operation even in the most power-sensitive applications.
  • Small Footprint: Its small size makes it perfect for space-constrained designs, allowing for more compact and streamlined end products.
  • Advanced Power Management: With sophisticated power management capabilities, this IC can handle complex power requirements, providing stable and consistent performance.
  • Flexibility: The device is designed with flexibility in mind, supporting a wide range of input and output voltages, which makes it suitable for a variety of applications.

Applications

The MAX73S8023C is versatile and can be used in numerous applications, including but not limited to:

  • Portable Electronics
  • Wearable Devices
  • Medical Devices
  • IoT Devices

Technical Specifications

The technical specifications of the MAX73S8023C include:

  • Input Voltage Range: (specify range)
  • Output Voltage Range: (specify range)
  • Maximum Output Current: (specify current)
  • Operating Temperature Range: (specify range)
  • Package Type: (specify package)

Quality and Reliability

Maxim Integrated is committed to delivering high-quality products. The MAX73S8023C is built to meet stringent quality standards, ensuring long-term reliability and performance in a wide array of operating conditions.

Ordering Information

To order the MAX73S8023C or to obtain more information about pricing and availability, please contact Maxim Integrated's sales department or visit their official website. Maxim Integrated’s support team is also available to assist with any technical questions or to help in selecting the right product for your specific needs.

With its combination of efficiency, compact design, and advanced features, the MAX73S8023C is an excellent choice for designers who demand the best in power management solutions.

You May Also Be Interested in

Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Lowest to $1.7594
Maxim Integrated
Need more? Email Us
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
Lowest to $3.2490
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess