EN
  • EN
  • DE

BZD17C13P-E3-08

Part No BZD17C13P-E3-08
Manufacturer Vishay
Catalog Diodes - Zener - Single
Description DIODE ZENER 800MW SMF DO219AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 13V
Maximum Power Dissipation 800mW
Current - Reverse Leakage @ Vr 2μA @ 10V
Voltage - Forward (Vf) (Max) @ If 1.2V @ 200mA
Temperature Range - Operating -55°C to 150°C
Mounting SMD (SMT)
Case / Package DO-219AB (SMF)
Win Source Part Number 1025739-BZD17C13P-E3-08
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BZD17C13P-E3-08 CAD Model

Description

The Vishay BZD17C13P-E3-08 is a 1.5W Zener diode with a Zener voltage of 13V. It's designed to provide voltage regulation and surge protection in a variety of electronic circuits. These diodes are commonly used to protect sensitive components from overvoltage conditions and to provide a stable voltage reference.

Applications:

  • Voltage regulation
  • Overvoltage protection
  • Surge protection
  • Transient voltage suppression
  • Clipping circuits
  • Voltage reference

Features:

  • Zener voltage: 13V
  • Power dissipation: 1.5W
  • Low leakage current
  • High surge current capability
  • Excellent clamping capability
  • AEC-Q101 qualified
  • RoHS compliant

Benefits:

  • Provides stable voltage regulation
  • Protects sensitive components from overvoltage damage
  • Withstands high surge currents
  • Offers reliable performance in harsh environments
  • Meets automotive industry standards
  • Environmentally friendly

Additional Details:

The BZD17C13P-E3-08 is a surface-mount device (SMD) and comes in a SOD-123 package. The 'C13' in the part number indicates a Zener voltage of 13V. The 'P' indicates a peak pulse power dissipation, and 'E3' signifies it is lead (Pb)-free and RoHS compliant. The diode is designed to operate over a wide temperature range. The AEC-Q101 qualification ensures that the diode meets the stringent requirements of the automotive industry, making it suitable for automotive applications.

Furthermore, the Vishay BZD17C13P-E3-08 offers excellent clamping characteristics, limiting the voltage across the protected circuit to a safe level during overvoltage events. Its high surge current capability ensures that it can withstand transient voltage spikes without failure. The low leakage current minimizes power dissipation in the circuit. The SOD-123 package provides good thermal performance and allows for easy assembly on printed circuit boards. This Zener diode is used in applications requiring a 13V voltage regulation point, particularly where precise and reliable protection against voltage surges is required. It is used in automotive electronics, industrial power supplies, and consumer electronics, providing a consistent and safe voltage level to sensitive components. The device’s robust design makes it suitable for applications subject to electrical transients and voltage fluctuations. Its compact size and surface mount design enables dense circuit layouts.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
705+ $0.0820 $57.8100
1,725+ $0.0670 $115.5750
2,635+ $0.0658 $173.3830
3,640+ $0.0635 $231.1400
4,720+ $0.0612 $288.8640
6,250+ $0.0554 $346.2500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 78,000 pieces
MOQ: 705 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess