EN
  • EN
  • DE

MAX7415EUA+T

Part No MAX7415EUA+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description Active Filter Single SW-CAP Low Pass 5th Order 15kHz 8-Pin uMAX T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package UMAX
Lead Free Yes
Number of Pins 8
Packaging Tape and Reel
RoHS Compliant
Win Source Part Number 1075732-MAX7415EUA+T
Categories PMIC - Voltage Regulators - Linear
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX7415EUA+T CAD Model

Description

Maxim Integrated MAX7415EUA+T 5th-Order Lowpass Elliptic Switched-Capacitor Filters

The MAX7415EUA+T from Maxim Integrated is a highly sophisticated 5th-order lowpass elliptic switched-capacitor filter that significantly reduces the complexity of filtering signals in a broad range of applications. This precision filter component is designed to operate with a single +5V supply, making it an ideal choice for many electronics systems where power efficiency and minimal power supply requirements are crucial.

Enclosed in a compact 8-pin µMAX package, the MAX7415EUA+T is designed for space-constrained applications. It provides a sharp roll-off with an elliptic response which is particularly useful for applications that require a steep transition from passband to stopband while maintaining a flat passband response.

This filter features a fixed frequency cutoff set at 100kHz, allowing designers to easily implement it into their systems without the need for external components or complex configurations. The device's clock-tunable cutoff frequency can be adjusted with an external clock or by using the on-chip oscillator. This flexibility is beneficial for a variety of applications, including data acquisition systems, anti-aliasing filters, and digital signal processing where dynamic filtering is required.

One of the standout features of the MAX7415EUA+T is its low noise and low distortion characteristics, which preserve the integrity of the signal being processed. This makes it an excellent choice for audio applications, precision data systems, and any other application where signal purity is paramount.

The filter also includes a shutdown mode, which reduces the power consumption to 0.2µA, further enhancing its suitability for power-sensitive applications. The device's robust design ensures reliable performance over a wide temperature range, making it suitable for industrial and automotive applications as well.

With its combination of high-performance filtering, compact size, and ease of use, the MAX7415EUA+T from Maxim Integrated is an exceptional choice for engineers and designers looking to incorporate reliable, high-quality signal processing in their projects.

For further information and full specifications, designers are encouraged to consult the datasheet and technical resources provided by Maxim Integrated.

You May Also Be Interested in

STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess