EN
  • EN
  • DE

MAX7421CUA+T

Part No MAX7421CUA+T
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description IC FILTER LOWPASS 5TH 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Filter Type Elliptic, Low Pass Switched Capacitor
Frequency - Cutoff or Center 45kHz
Number of Filters 1
Filter Order 5th
Supply Voltage - Operating 4.5 V to 5.5 V
Mounting SMD (SMT)
Case / Package 8-uMAX
Win Source Part Number 127513-MAX7421CUA+T
Ultra Librarian 3D Model Ultra Librarian MAX7421CUA+T CAD Model

Description

The MAX7421CUA+T from Maxim Integrated is a high-performance, 8-pin, lowpass, elliptic, switched-capacitor filter that significantly reduces the complexity of implementing precision microprocessor-controlled filtering. This compact and efficient filter is well-suited for a wide range of applications, including data acquisition, communication systems, signal processing, and industrial controls.

Key Features

  • Filter Type: The device implements a 5th-order lowpass elliptic filter, providing a sharp transition band and excellent stopband attenuation.
  • Clock-Tunable Cut-off Frequency: The cut-off frequency is easily adjustable through an external clock, or it can be set internally by the on-chip oscillator.
  • Single-Supply Operation: It operates from a single +5V power supply, simplifying power management in embedded systems.
  • Low Power Consumption: Designed for power-sensitive applications, it consumes minimal power, making it ideal for portable and battery-operated devices.
  • Small Package Size: Housed in a compact µMAX package, the MAX7421CUA+T saves valuable board space and is suitable for space-constrained applications.

Applications

The versatility of the MAX7421CUA+T allows it to be used in a variety of applications where precision filtering is required. Its typical applications include:

  • Anti-aliasing for data acquisition systems
  • Signal conditioning for communication systems
  • Audio and video signal processing
  • Industrial controls and instrumentation

Technical Specifications

With a user-selectable clock-to-corner frequency ratio of 50:1 or 100:1, the MAX7421CUA+T offers flexibility in design. The filter's characteristics are stable over temperature and voltage variations, ensuring reliable performance in all conditions. Additionally, its dynamic range is enhanced by the low noise and distortion figures.

Ordering Information

The MAX7421CUA+T is available in tape and reel packaging, facilitating automated assembly processes for high-volume production. It is part of Maxim Integrated's commitment to providing integrated solutions that streamline the design and manufacturing of electronic systems.

You May Also Be Interested in

Harris Corporation
DIGITAL FILTER
Lowest to $53.2487
Maxim Integrated
CONTINUOUS-TIME ACTIVE FILTER
Lowest to $10.1866
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $16.0075
Harris Corporation
DUAL FIR FILTER
Lowest to $105.0773
Analog Devices Inc.
CONTINUOUS TIME FILTER
Need more? Email Us
Maxim Integrated
IC FILTER 150KHZ LOWPASS 24DIP
Lowest to $14.2332
Analog Devices Inc.
IC FILTER BAND PASS 32SMT / Band Pass Filter IC Band Pass Order 32-QFN (5x5)
Lowest to $216.4180
Fairchild/ON Semiconductor
Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 6.7MHz 16-SOIC
Need more? Email Us
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $4.7822

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.4788 $57.9152
10+ $11.8801 $118.8010
16+ $11.5088 $184.1408
21+ $11.1376 $233.8896
27+ $10.7664 $290.6928
36+ $9.6526 $347.4936
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 285 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess