EN
  • EN
  • DE

MAX7425EUA+

Part No MAX7425EUA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description Active Filter Single SW-CAP Low Pass 5th Order 45kHz 8-Pin uMAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package UMAX
Frequency 87 kHz
Height 950 µm
Lead Free Yes
Length 3.1 mm
Maximum Operating Temperature 85 °C
Max Supply Voltage 3 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Nominal Supply Current 3 mA
Number of Channels 1
Number of Circuits 1
Number of Pins 8
Operating Supply Voltage 3 V
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Termination SMD/SMT
Type Active
Width 3.1 mm
Win Source Part Number 1075733-MAX7425EUA+
Categories PMIC - Voltage Regulators - Linear
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX7425EUA+ CAD Model

Description

Maxim Integrated MAX7425EUA+ Low-Pass Filter

The MAX7425EUA+ is a high-performance, 8-pin low-pass filter from Maxim Integrated, designed to provide efficient noise reduction in a variety of signal processing applications. This component is part of Maxim's MAX7425/MAX7426 family of switch-capacitor filters that eliminate the need for external components, such as resistors and capacitors, which are typically required to set the frequency in traditional active filter designs.

Featuring a fixed 5th-order Butterworth filter, the MAX7425EUA+ offers a smooth frequency response with a maximally flat passband, making it ideal for anti-aliasing applications or for smoothing signals after data conversion (ADC/DAC). The Butterworth filter design ensures minimal signal distortion within the passband, providing a clean and accurate signal for processing or analysis.

One of the key benefits of the MAX7425EUA+ is its ease of use. The filter's cutoff frequency is factory preset at 25kHz, which allows for immediate integration into systems without additional configuration. This makes the MAX7425EUA+ an excellent choice for rapid development and deployment in systems where a standard cutoff frequency is sufficient.

The device operates from a single +5V supply, making it compatible with many digital systems and simplifying power supply design. Additionally, the MAX7425EUA+ features low power consumption, which is critical for battery-powered and portable devices where power efficiency is paramount.

With its small 8-pin µMAX package, the MAX7425EUA+ is suitable for space-constrained applications. Its compact footprint allows designers to save valuable board space while still benefiting from the filter's performance.

Applications for the MAX7425EUA+ are diverse and include but are not limited to, data acquisition systems, digital signal processing, telecommunications, medical devices, and industrial control systems. Its reliability and performance make it a go-to choice for engineers looking for a high-quality, easy-to-implement filtering solution.

In summary, the Maxim Integrated MAX7425EUA+ is a versatile, easy-to-use low-pass filter that provides a clean and flat response for a wide range of applications. Its preset frequency, low power consumption, and small package size make it an efficient and practical choice for designers and engineers.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.5630 $83.1260
3+ $34.1030 $102.3090
5+ $33.0372 $165.1860
7+ $31.9715 $223.8005
9+ $30.9058 $278.1522
11+ $27.7087 $304.7957
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess