EN
  • EN
  • DE

MAX744ACPA+

Part No MAX744ACPA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 0.5A 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 6V
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 500mA
Frequency - Switching 185kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 074006-MAX744ACPA+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX744ACPA+ CAD Model

Description

The MAX744ACPA+ is a high-efficiency, adjustable, step-up (boost) DC-DC voltage converter designed and manufactured by Maxim Integrated. This versatile component is ideal for applications requiring voltage levels to be increased from a lower voltage source. With its precision and reliability, it's a perfect choice for battery-powered devices, portable electronics, and any system where power efficiency is paramount.

The MAX744ACPA+ operates over a wide input voltage range of 2V to 16.5V, making it suitable for various power sources, including single-cell to multi-cell batteries or regulated power supplies. It can deliver an adjustable output voltage up to 16.5V, which can be set by external resistors. This flexibility allows designers to tailor the output to meet the specific needs of their application.

This voltage converter boasts a high switching frequency of up to 300kHz, which permits the use of small, low-cost inductors and capacitors, thus reducing the overall size and cost of the power supply design. Additionally, its high efficiency minimizes heat generation, thereby reducing the need for heat sinking and allowing for more compact system designs.

The MAX744ACPA+ features a range of protective functions to ensure the longevity and reliability of both the converter and the end application. These include thermal overload protection, a low-battery detector, and a current limit. The inclusion of a shutdown mode helps conserve power in battery-operated devices by reducing the quiescent current to just 15µA.

Packaged in an 8-pin PDIP, the MAX744ACPA+ is designed for through-hole mounting, which is ideal for prototyping and production in environments where surface-mount technology is not preferred. Its robust construction and operational temperature range of 0°C to +70°C ensure that it remains reliable in a variety of conditions and applications.

With Maxim Integrated's reputation for high-quality power management solutions, the MAX744ACPA+ is a reliable choice for designers looking to enhance the performance and efficiency of their electronic products.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.5499
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.3222 $61.9332
14+ $8.4696 $118.5744
22+ $8.2051 $180.5122
30+ $7.9395 $238.1850
38+ $7.6750 $291.6500
51+ $6.8815 $350.9565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess