EN
  • EN
  • DE

MAX7456EVKIT+

Part No MAX7456EVKIT+
Manufacturer Maxim Integrated
Catalog Evaluation and Demonstration Boards and Kits
Description Evaluation Kit For MAX7456 / KIT EVAL FOR MAX7456
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Maxim Integrated
Part Status Obsolete(EOL)
Main Purpose Video, On-Screen Display (OSD)
Embedded Yes, MCU, 16-Bit
Utilized IC / Part MAX7456
Primary Attributes NTSC/PAL single-channel monochrome on-screen display (OSD) with integrated video driver
Secondary Attributes GUI, SPI Interfaces
Supplied Contents Board(s)
Win Source Part Number 786999-MAX7456EVKIT+
Popularity Medium
Supply and Demand Status Balance
Family Name MAX7456
Introduction Date November 01, 2007
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX7456EVKIT+ CAD Model

Description

Maxim Integrated MAX7456EVKIT+ Evaluation Kit

The MAX7456EVKIT+ from Maxim Integrated is a comprehensive evaluation kit designed for testing and prototyping with the MAX7456 single-channel, monochrome on-screen display (OSD) generator. This powerful tool is an ideal solution for developers looking to incorporate video overlay features into their applications, such as in security systems, car video systems, or any other video equipment requiring text or graphics overlay.

The MAX7456 monochrome OSD generator integrates nonvolatile memory, an analog composite video generator, and a character generator, making it a versatile choice for creating high-quality on-screen displays. It simplifies the design process by allowing the overlay of 256 user-definable characters or pictographs in NTSC, PAL, or SECAM video signals.

The evaluation kit includes a fully assembled and tested evaluation board that features the MAX7456 IC, providing a convenient platform for developers to begin their work without the need for complex setup procedures. The board comes equipped with an RCA jack for video input and output, enabling easy connection to external video sources and displays. Additionally, it provides access to all the necessary power and digital signal connections through headers and test points.

For enhanced user experience, the MAX7456EVKIT+ is supported by a Windows-based software that allows users to interact with the MAX7456 through a graphical user interface (GUI). This software facilitates the customization of the character set and the manipulation of the OSD's attributes, including position, brightness, and blinking, without the need for in-depth programming knowledge.

The kit also comes with a detailed user guide that provides instructions on how to get started, as well as comprehensive technical documentation of the MAX7456 chip to aid in the development process. With this information, users can fully leverage the capabilities of the MAX7456, such as its built-in sync generation, programmable font, and display features.

Overall, the MAX7456EVKIT+ from Maxim Integrated is an indispensable tool for engineers and developers aiming to incorporate advanced OSD features into their video applications, providing a user-friendly interface and robust functionality that accelerates the development cycle.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess