EN
  • EN
  • DE

APT20M38BVRG

Part No APT20M38BVRG
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 200V 67A TO247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 28 Weeks
Features N-Channel 200 V 67A (Tc) 370W (Tc) Through Hole TO-247 [B]
Manufacturer Microchip Technology
Series POWER MOS V®
Package Tube
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-247-3
Case / Package TO-247 [B]
Family Name APT20M38
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911632-APT20M38BVRG
Ultra Librarian 3D Model Ultra Librarian APT20M38BVRG CAD Model

Description

Microchip Technology's APT20M38BVRG MOSFET

Introducing the APT20M38BVRG, a state-of-the-art power MOSFET brought to you by Microchip Technology, a leader in the semiconductor industry. This high-performance component is designed to cater to a wide range of power applications, offering both reliability and efficiency in a compact package.

The APT20M38BVRG is a silicon carbide (SiC) MOSFET, which means it benefits from the superior material properties of SiC compared to traditional silicon MOSFETs. With a drain-to-source voltage (Vds) of 1200V and a continuous drain current (Id) of 31A at 25°C, this MOSFET is built to handle high-power applications with ease. Its low on-resistance (Rds(on)) of 38 mOhm further enhances its efficiency, reducing power losses during operation and improving overall system performance.

One of the standout features of the APT20M38BVRG is its fast switching capabilities. The reduced switching losses enable high-frequency operation, which is essential for applications such as power supplies, inverters, and motor drives. This feature not only contributes to the efficiency of the device but also allows for smaller and lighter system designs due to reduced cooling requirements and smaller passive components.

The APT20M38BVRG also boasts a robust body diode, which can handle high-speed switching and offers a reliable free-wheeling function. This characteristic is particularly beneficial in hard-switching applications, ensuring long-term reliability and stability of the system.

Furthermore, the package of the APT20M38BVRG is designed with power cycling and thermal management in mind. The TO-247 package ensures excellent heat dissipation, maintaining the MOSFET's performance even under high thermal stress. This makes the APT20M38BVRG an ideal choice for demanding environments where thermal management is crucial.

Overall, the APT20M38BVRG from Microchip Technology is a superior choice for designers looking to enhance the efficiency, reliability, and performance of their power systems. Its advanced SiC technology, combined with fast switching speeds, low on-resistance, and robust thermal characteristics, make it a standout component in the field of power electronics.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess