The MAX747CSD from Maxim Integrated is a versatile and efficient voltage converter designed to meet the demanding requirements of modern electronic devices. This component is a step-up, or boost, converter that can increase a lower voltage to a higher one, making it ideal for applications where the input voltage is insufficient to power the desired electronic circuit.
Key Features
- High Efficiency: The MAX747CSD is designed to provide high conversion efficiency, which is crucial for battery-operated devices where power conservation is a priority.
- Adjustable Output: This converter supports an adjustable output voltage, giving designers the flexibility to use it in a wide range of applications by simply varying external components.
- Low Quiescent Current: It boasts a low quiescent current, which minimizes the amount of power used when the device is in a standby state, further extending battery life.
- Wide Input Voltage Range: The device can operate over a broad range of input voltages, accommodating various power sources and conditions.
- Compact Design: Housed in a space-saving SO package, the MAX747CSD is suitable for use in compact and portable devices where space is at a premium.
Applications
The MAX747CSD is a perfect fit for a variety of applications, including but not limited to:
- Portable electronics
- Battery-powered devices
- Power supply modules
- Handheld instruments
- LED lighting systems
Technical Specifications
Some of the technical specifications of the MAX747CSD include:
- Input Voltage Range: 2V to 16.5V
- Output Voltage Range: Adjustable
- Package Type: SO
- Operating Temperature Range: Specified performance from 0°C to +70°C
For designers and engineers looking for a reliable and high-performance voltage conversion solution, the MAX747CSD from Maxim Integrated offers a compelling blend of efficiency, flexibility, and space-saving design.