EN
  • EN
  • DE

MAX7500AUA/V+

Part No MAX7500AUA/V+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706399-MAX7500AUA/V+
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX7500AUA/V+ CAD Model

Description

The MAX7500AUA/V+ is a precision temperature sensor from Maxim Integrated, designed to provide accurate temperature monitoring with a digital output. This device is part of Maxim's renowned family of thermal management solutions, offering a compact and efficient way to integrate temperature sensing into a wide range of applications.

Key Features

  • High Accuracy: The MAX7500 series offers an impressive temperature accuracy of ±1°C, ensuring precise temperature readings for critical applications.
  • Digital Interface: With its I²C-compatible 2-wire serial interface, the MAX7500AUA/V+ allows for easy integration into digital systems, facilitating straightforward communication with microcontrollers and other digital devices.
  • Low Power Consumption: Designed for power-sensitive applications, this temperature sensor operates with a low supply current, making it ideal for battery-operated devices.
  • Wide Temperature Range: The device can measure temperatures from -55°C to +125°C, accommodating a broad spectrum of environmental conditions.
  • Small Footprint: Housed in an 8-pin µMAX package, the MAX7500AUA/V+ is optimized for space-constrained applications without compromising performance.
  • Voltage Range: It operates over a supply voltage range of 3.0V to 5.5V, providing flexibility in various system designs.
  • Programmable Resolution: The sensor supports programmable resolution from 9 to 12 bits, allowing designers to balance the trade-off between resolution and conversion time according to their specific needs.

Applications

The MAX7500AUA/V+ is versatile and can be used in a multitude of applications including:

  • Industrial systems
  • Medical equipment
  • Environmental monitoring
  • Computer peripherals
  • Consumer electronics

Conclusion

Maxim Integrated's MAX7500AUA/V+ temperature sensor is a reliable and precise solution for digital temperature monitoring. Its combination of high accuracy, digital interface, low power consumption, and small package size makes it an excellent choice for designers looking to enhance their thermal management strategies in a variety of applications.

You May Also Be Interested in

Maxim Integrated
IC REG BOOST PROG 125MA 8SOIC
Lowest to $6.1483
Maxim Integrated
Lowest to $1.9081
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 20QSOP
Lowest to $3.7503
Maxim Integrated
Lowest to $6.5870
Maxim Integrated
IC SUPERVISOR MPU 16-SOIC
Need more? Email Us
Maxim Integrated
IC POWER MANAGEMENT
Lowest to $12.8228
Maxim Integrated
Lowest to $5.8893
Maxim Integrated
IC MONITOR VOLT MPU SOT143-4
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0778 $62.3340
70+ $1.7048 $119.3360
105+ $1.6517 $173.4285
145+ $1.5985 $231.7825
190+ $1.5454 $293.6260
255+ $1.3848 $353.1240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess