EN
  • EN
  • DE

MAX7503MUA

Part No MAX7503MUA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706402-MAX7503MUA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX7503MUA CAD Model

Description

Maxim Integrated MAX7503MUA Temperature Sensor IC

The MAX7503MUA from Maxim Integrated is a precision, low-power temperature sensor IC that offers a digital output corresponding to the temperature of the device. It is specifically designed for a wide range of applications that require accurate temperature readings, such as industrial systems, medical equipment, and consumer electronics.

This compact sensor is housed in an 8-pin µMAX package, making it suitable for space-constrained applications. The MAX7503MUA provides a serial output that can be easily interfaced with most microcontrollers, offering a simple way to integrate temperature monitoring into various systems.

Key features of the MAX7503MUA include:

  • Accuracy: The device offers an impressive temperature accuracy of ±1°C from 0°C to +70°C, ensuring reliable readings for critical applications.
  • Low Power Consumption: Designed for power-sensitive applications, the MAX7503MUA operates with a low supply current, making it ideal for battery-powered devices.
  • Simple Interface: The sensor's I²C-compatible serial interface allows for easy integration into existing designs without the need for complex wiring or additional components.
  • Programmable Resolution: Users can configure the resolution of the temperature readings from 9 to 12 bits, depending on the requirements of the application, providing a balance between resolution and conversion time.
  • Wide Operating Temperature Range: The device operates over a -55°C to +125°C range, accommodating environments with extreme temperature variations.

The MAX7503MUA also features a shutdown mode that reduces power consumption when the device is not actively monitoring temperatures. This mode is particularly useful for extending the battery life of portable devices.

With its high accuracy, low power requirements, and easy-to-use interface, the MAX7503MUA from Maxim Integrated is an excellent choice for designers looking to incorporate temperature sensing capabilities into their projects with minimal hassle and maximum reliability.

For more information on integrating the MAX7503MUA into your design, or to explore other temperature sensing solutions from Maxim Integrated, visit the Maxim Integrated website or contact their support team for technical assistance.

You May Also Be Interested in

Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $11.4531
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5318 $52.9770
35+ $2.8979 $101.4265
54+ $2.8073 $151.5942
74+ $2.7168 $201.0432
96+ $2.6262 $252.1152
128+ $2.3546 $301.3888
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,346 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess