EN
  • EN
  • DE

MAX750AESA+

Part No MAX750AESA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 4V to 11V Step Down Single-Out 4.75V to 5.25V 0.75A 8-Pin SOIC N / IC REG BUCK ADJ 0.45A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 4V
Voltage Input MAX 11V
Output Voltage 1.22V
Output Voltage MAX 11V
Output Current 450mA
Frequency - Switching 170kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 787005-MAX750AESA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX750A
Introduction Date October 01, 1993
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX750AESA+ CAD Model

Description

The MAX750AESA+ is a high-efficiency, compact, and versatile step-up voltage converter designed and manufactured by Maxim Integrated. This device is engineered to provide a reliable voltage conversion solution for a wide range of applications, including but not limited to portable devices, battery-powered equipment, and any circuit requiring a voltage boost from a lower supply.

Key Features:

  • Adjustable Output: The MAX750AESA+ allows users to adjust the output voltage to meet the specific needs of their application, ensuring a versatile and customizable power supply solution.
  • High Efficiency: With its advanced design, this voltage converter operates with high efficiency, which is crucial for preserving battery life in portable applications.
  • Low Quiescent Current: The device features a low quiescent current, which minimizes power drain when in standby mode, further enhancing battery longevity.
  • Wide Input Voltage Range: It supports a broad input voltage range, making it suitable for various input sources and ensuring consistent performance across different power levels.
  • Compact SO-8 Package: The MAX750AESA+ comes in a small SO-8 package, which is ideal for space-constrained applications without compromising on power or efficiency.

Applications:

  • Portable Electronic Devices
  • Battery-Powered Equipment
  • Power Backup Systems
  • Energy Harvesting
  • Low-Power Wireless Modules

The MAX750AESA+ is a testament to Maxim Integrated's commitment to providing innovative power solutions that meet the evolving needs of modern electronics. By incorporating this voltage converter into your design, you can ensure stable operation, extend battery life, and reduce the overall power footprint of your device.

Whether you are developing consumer electronics, medical devices, or industrial equipment, the MAX750AESA+ offers a reliable and efficient way to manage your power requirements with precision and ease.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1108
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.8741 $99.7482
3+ $40.9217 $122.7651
5+ $39.6431 $198.2155
7+ $38.3645 $268.5515
8+ $37.0859 $296.6872
11+ $33.2490 $365.7390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess