EN
  • EN
  • DE

TMS320C50PQ

Part No TMS320C50PQ
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description DSP Floating-Point 16bit 100MHz 50MIPS 132-Pin BQFP / DIGITAL SIGNAL PROCESSORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1271027-TMS320C50PQ
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TMS320C50
Introduction Date April 01, 1995
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TMS320C50PQ CAD Model

Description

The TMS320C50PQ is a high-performance, programmable digital signal processor (DSP) developed by Texas Instruments (TI), a leader in semiconductor design and manufacturing. This DSP is part of the TMS320 series, which is renowned for its robust architecture and efficiency in handling complex numerical operations. The TMS320C50PQ is designed to meet the demanding requirements of a wide range of applications, including telecommunications, audio processing, industrial control systems, and more.

Key Features

  • High-Speed Processing: Equipped with a powerful 50 MHz clock rate, the TMS320C50PQ offers swift data processing capabilities, which is essential for real-time signal processing tasks.
  • On-Chip Memory: This DSP includes integrated memory, featuring both program and data RAM, allowing for efficient and fast access to frequently used instructions and data.
  • Advanced Peripherals: The TMS320C50PQ comes with a range of built-in peripherals, including serial ports and a host-port interface, facilitating easy communication with other devices and systems.
  • Flexible I/O Options: With its versatile input/output configurations, this DSP can interface with a variety of external devices, making it a highly adaptable solution for numerous applications.
  • Low Power Consumption: TI's focus on power efficiency ensures that the TMS320C50PQ operates with minimal power usage, which is crucial for portable and energy-sensitive applications.

Applications

The TMS320C50PQ is adept at handling applications that require intensive computation and precise digital signal manipulation. Its uses span across various domains, including:

  • Telecommunication systems such as modems and network switches
  • Audio processing units for sound enhancement and noise reduction
  • Industrial control and automation for accurate and reliable process control
  • Medical imaging devices for diagnostics and treatment planning

With its combination of speed, efficiency, and versatility, the TMS320C50PQ from Texas Instruments stands out as a premier choice for engineers and developers looking to push the boundaries of digital signal processing.

You May Also Be Interested in

Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $91.3563 $91.3563
2+ $88.4093 $176.8186
3+ $85.4623 $256.3869
4+ $76.6214 $306.4856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess