EN
  • EN
  • DE

MAX7556ISD

Part No MAX7556ISD
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706428-MAX7556ISD
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX7556ISD CAD Model

Description

The MAX7556ISD from Maxim Integrated is a high-precision, low-power, single-channel, integrated temperature sensor and fan-speed controller. Designed with advanced technology, this device offers an optimal solution for temperature-sensitive applications requiring reliable and accurate temperature monitoring and fan control.

Key Features

  • High Accuracy: The MAX7556ISD provides precise temperature readings with an accuracy of ±1°C, ensuring that your system operates within safe temperature ranges.
  • Wide Temperature Range: Capable of measuring temperatures from -55°C to +125°C, this device is versatile and suitable for a broad range of environments and applications.
  • Integrated Fan Control: The device includes a PWM (Pulse Width Modulation) fan controller that adjusts fan speed based on temperature readings, optimizing cooling efficiency and reducing noise.
  • Low Power Consumption: Designed for energy efficiency, the MAX7556ISD operates with a low supply current, making it ideal for battery-powered and portable applications.
  • Flexible Communication: It features an I²C/SMBus-compatible serial interface, allowing for easy integration into existing systems and straightforward communication with microcontrollers and other digital components.
  • Programmable Alert Output: The device offers a programmable overtemperature alert output, providing an immediate response to critical temperature events.

Applications

The MAX7556ISD is well-suited for a wide array of applications, including but not limited to:

  • Computer and server hardware monitoring
  • Telecommunication systems
  • Industrial control systems
  • Medical equipment
  • Environmental monitoring systems

Product Specifications

Parameter Value
Temperature Accuracy ±1°C
Operating Temperature Range -55°C to +125°C
Supply Voltage 3.0V to 5.5V
Package 14-Pin SOIC
Interface I²C/SMBus

In summary, the MAX7556ISD from Maxim Integrated stands out as a versatile and reliable choice for temperature monitoring and fan control, offering high precision, low power consumption, and a feature-rich design that meets the demands of modern electronic systems.

You May Also Be Interested in

U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
Need more? Email Us
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess